EN
  • EN
  • DE

BRPY1201W-TR

Part No BRPY1201W-TR
Manufacturer Stanley Electric Co
Catalog LED Indication - Discrete
Description LED GREEN/RED CLEAR 1208 SMD / LED Bi-Color Red/Yellow Green 660nm/570nm 4-Pin SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Stanley Electric Co
Series 1201W
Packaging Reel package
Color Green, Red
Configuration Common Anode
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 8mcd Green, 12.8mcd Red
Lens Style/Size Rectangle with Flat Top, 1.50mm x 2.50mm
Voltage - Forward (Vf) (Typ) 2.1V Green, 1.7V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 156°, 149° Green, 160°, 150° Red
Mounting SMD
Wavelength - Dominant 572nm Green, 647nm Red
Wavelength - Peak 570nm Green, 660nm Red
Package 4-SMD, No Lead
Manufacturer Package SMD
Dimension 3.00mm L x 2.50mm W
Height (Maximum) 1.90mm
Win Source Part Number 770393-BRPY1201W-TR
Popularity Medium
Supply and Demand Status Balance
Family Name 1201W
Introduction Date March 30, 2001
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian BRPY1201W-TR CAD Model

Description

The BRPY1201W-TR is a product manufactured by Stanley Electric Co.

  • Series: 1201W
  • Packaging: Reel package
  • Color: Green and red
  • Package: 4-SMD, no lead
  • Configuration: Common anode
  • Viewing Angle (Green): 156°
  • Viewing Angle (Red): 160°
  • Viewing Angle (Green): 149°
  • Viewing Angle (Red): 150°
  • Voltage-Forward (Vf) (Typ) (Green): 2.1V
  • Voltage-Forward (Vf) (Typ) (Red): 1.7V
  • Millicandela (Green): 8mcd
  • Millicandela (Red): 12.8mcd
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Rohm Semiconductor
LED WHITE DIFFUSED 1611 SMD R/A
Lowest to $1.3093
Rohm Semiconductor
LED GREEN 1608 SMD
Lowest to $0.0709
Citizen
Need more? Email Us
Vishay
LED GREEN CLEAR SMD MINILED SMD
Need more? Email Us
Citizen
TRICOLOR SIDE FIRING 3.25 X 1.35
Lowest to $0.3269
Citizen
Lowest to $0.3754
Kingbright
LED RGB CLEAR T-1 3/4 T/H
Lowest to $3.7280
Citizen
Need more? Email Us
Citizen
Lowest to $0.3269

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2566 $59.0180
550+ $0.2106 $115.8300
850+ $0.2040 $173.4000
1,175+ $0.1974 $231.9450
1,515+ $0.1908 $289.0620
2,030+ $0.1711 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess