Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Stackpole Electronics Inc
Series RNF
Package Tape & Reel (TR),Cut Tape (CT)
Resistance 1 kOhms
Tolerance ±1%
Power (Watts) 0.25W, 1/4W
Composition Metal Film
Features Flame Retardant Coating, Safety
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.093" Dia x 0.250" L (2.35mm x 6.35mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Other Names RNF1/4T11K1%R,RNF1/4T11K1%R-ND,RNF14FTD1K00DKRINACTIVE,RNF14FTD1K00CT,RNF1/4T11K1%RDKR-ND,RNF14FTD1K00-ND,RNF1/4T11KFRCT,RNF1/4T11KFRDKR-ND,RNF1/4T11KFRTR,RNF14FTD1K00DKR-ND,RNF14FTD1K00DKR,RNF1/4T11K1%RTR,RNF1/4T11KFRDKR,RNF 1/4 T1 1K 1% R,RNF14FTD1K00TR,RNF1/4T11K1%RCT-ND,RNF1/4T11KFRTR-ND,RNF1/4T11KFRCT-ND,RNF1/4T11K1%RTR-ND,RNF1/4T11K1%RDKR,RNF1/4T11K1%RCT,Q5946841
Standard Package 5,000
Win Source Part Number 1219917-RNF14FTD1K00
Ultra Librarian 3D Model Ultra Librarian RNF14FTD1K00 CAD Model

Description

The RNF series through-hole resistor from Stackpole Electronics Inc. is a metal film composition resistor with a resistance of 1 kOhms and a power rating of 0.25W.

  • Resistance: 1 kOhms
  • Power Rating: 0.25W
  • Tolerance: ±1%
  • Temperature Coefficient: ±100ppm/°C
  • Feature: Flame Retardant Coating and Safety Feature
  • Package: Tape & Reel (TR) or Cut Tape (CT)
  • Height: 0.093 inches (2.35mm)
  • Diameter: 0.250 inches (6.35mm)
  • Package Type: Axial
  • Terminations: 2
  • Element Configuration: Common Cathode
  • Temperature Range: -55°C to 155°C
  • ECCN: EAR99

You May Also Be Interested in

Panasonic
RES 6.2K OHM 2W 5% AXIAL
Need more? Email Us
ECAD model for ERG-2SJ622A
Yageo
RES MF 2W 5% AXIAL
Need more? Email Us
ECAD model for FMP200JT-52-5K6
Ohmite
RES 30 OHM 1W 5% AXIAL
Need more? Email Us
ECAD model for OM3005E-R58
Panasonic
RES 220 OHM 2W 5% AXIAL
Need more? Email Us
ECAD model for ERG-2SJ221
NTE
RES 62K OHM 2% 1W AXIAL
Lowest to $1.6089
ECAD model for 1W362
Stackpole Electronics Inc.
RES 18.2 OHM 1% 0.4W AXIAL / 18.2 Ohms ±1% 0.4W Through Hole Resistor Axial Moisture Resistant Wirewound
Need more? Email Us
ECAD model for WW12FB18R2
Vishay
RES 348 OHM 0.4W 1% AXIAL / 348 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Need more? Email Us
ECAD model for MBA02040C3480FRP00
TE Connectivity
Resistor, Metal Film, Res 1 Ohms, Pwr-Rtg 0.25 W, Tol 5%, Axial
Need more? Email Us
ECAD model for 1625878-4
Vishay
RES 2.2K OHM 0.6W 1% AXIAL
Lowest to $0.3730
ECAD model for MBB02070C2201FC100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention