The LM329CZ is a high-precision voltage reference module designed and manufactured by Linear Technology, a renowned leader in the field of analog integrated circuits. This device is engineered to offer a stable and reliable reference voltage, making it an essential component in a wide array of electronic applications where voltage accuracy is critical.
Key Features
- Stable Voltage Output: The LM329CZ provides a fixed 6.9V output, which remains consistent across a wide range of operating conditions.
- Low Temperature Coefficient: With a temperature coefficient as low as 0.6 ppm/°C, this device ensures minimal drift in the reference voltage over temperature variations, enhancing the precision of the system it is used in.
- Highly Accurate: The voltage reference is designed to offer high accuracy, making it suitable for critical applications like precision measurement equipment and calibration systems.
- Wide Operating Current Range: The LM329CZ can operate over a broad current range, allowing for flexible usage in different circuit designs.
- Long-Term Stability: It exhibits excellent long-term stability, which is crucial for maintaining system accuracy over time without the need for frequent recalibration.
- Hermetically Sealed: The device is available in a hermetically sealed package, ensuring its performance is not affected by environmental conditions such as humidity and dust.
Applications
The LM329CZ is used in various high-performance applications, including:
- Digital voltmeters
- Analog-to-digital and digital-to-analog converters
- Precision power supplies
- Instrumentation and calibration equipment
- Battery-operated devices requiring low power consumption
Product Specifications
Parameter
Specification
Output Voltage
6.9V
Temperature Coefficient
0.6 ppm/°C (Typical)
Package Type
TO-92
Operating Current Range
400 µA to 10 mA
The LM329CZ from Linear Technology is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its precision and stability make it an invaluable part of any system requiring an accurate voltage reference.