Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer STMicroelectronics
Packaging Cut Tape (CT),Tape & Box (TB)
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 5 µA @ 400 V
Mounting Through Hole
Case / Package DO-204AC, DO-15, Axial
Supplier Device Package DO-15 (DO-204AC)
Operating Temperature - Junction 175°C (Max)
Base Product Number STTH1
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number STTH1R04Q-ND,497-16211-1,497-16211-3
Standard Package 1,000
Win Source Part Number 1325189-STTH1R04Q
Ultra Librarian 3D Model Ultra Librarian STTH1R04Q CAD Model

Description

The STTH1R04Q is a high-performance ultrafast recovery diode designed by STMicroelectronics to meet the rigorous demands of modern electronic applications. This device is particularly well-suited for use in switch-mode power supplies, high-frequency converters, and power factor correction circuits, where efficiency and reliability are critical.

Key Features

  • Low Forward Voltage Drop: The diode features a very low forward voltage drop, which enhances the overall efficiency of the application by reducing power losses during the conduction phase.
  • High Switching Speed: With ultrafast recovery times, the STTH1R04Q minimizes switching losses and is capable of operating at high frequencies, which is essential for modern power supply designs.
  • Soft Recovery Characteristics: The soft recovery behavior of the diode reduces electromagnetic interference (EMI) and stress on the diode, thereby improving the longevity and performance of the end application.
  • High Thermal and Mechanical Performance: The robust package design and superior materials used in the STTH1R04Q ensure excellent thermal and mechanical performance, making it reliable in various operating conditions.

Applications

The STTH1R04Q is ideal for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency DC/DC converters
  • Power factor correction (PFC) circuits
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes

Technical Specifications

Parameter Value Repetitive Peak Reverse Voltage (V<sub>RRM) 400 V Average Forward Current (I<sub>F(AV)) 1 A Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 30 A Forward Voltage Drop (V<sub>F) 1.25 V Recovery Time (t<sub>rr) 25 ns Operating Junction Temperature (T<sub>j) -40°C to 175°C

The STTH1R04Q is a testament to STMicroelectronics' commitment to providing advanced semiconductor solutions that empower the electronics of today and tomorrow. Its exceptional performance and reliability make it an essential component for any high-efficiency power conversion system.

You May Also Be Interested in

Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3294 $51.0570
370+ $0.2703 $100.0110
575+ $0.2618 $150.5350
790+ $0.2534 $200.1860
1,025+ $0.2449 $251.0225
1,370+ $0.2196 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,900 pieces
MOQ: 155 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention