Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Stackpole Electronics Inc
Series RC
Package Bulk
Resistance 33 kOhms
Tolerance ±10%
Power (Watts) 0.25W, 1/4W
Composition Carbon Composition
Features Non-Inductive, Pulse Withstanding
Temperature Range - Operating -55°C ~ 125°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
Number of Terminations 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.10.0060
Other Names RC 1/4 33K 10% A,RC1/433KKA-ND,RC1/433K10%A-ND,RC1/433K10%A,RC1/433KKA
Standard Package 1,000
Win Source Part Number 1138589-RC14KB33K0
Ultra Librarian 3D Model Ultra Librarian RC14KB33K0 CAD Model

Description

The Stackpole Electronics Inc resistor is a high-quality resistor that is perfect for use in a variety of applications.

  • Category: Through-Hole Resistors
  • Non-Inductive: Yes
  • Pulse-withstanding: Yes
  • Package: Bulk
  • Standard Package: 1,000
  • Tolerance: ±10%
  • Material: Carbon Composition
  • Number of Terminations: 2
  • Resistance: 33 kOhms
  • Package/Case: Axial
  • Supplier Device Package: Axial
  • Temperature Range: -55°C ~ 125°C

You May Also Be Interested in

Yageo
RES MF 3W 5% AXIAL
Lowest to $0.0558
ECAD model for FMP300JT-73-68K
TE Connectivity
Resistor, Metal Film, Res 1 Ohms, Pwr-Rtg 0.25 W, Tol 5%, Axial
Need more? Email Us
ECAD model for 1625878-4
Stackpole Electronics Inc.
RES 18.2 OHM 1% 0.4W AXIAL / 18.2 Ohms ±1% 0.4W Through Hole Resistor Axial Moisture Resistant Wirewound
Need more? Email Us
ECAD model for WW12FB18R2
Stackpole Electronics Inc.
RES 11 OHM 5% 1/2W AXIAL
Need more? Email Us
ECAD model for ASRM12JT11R0
Bourns Inc.
Single-Turn Trimmer Potentiometers 6MM SQ 1KOHMS 20% 0.1WATTS
Lowest to $0.2678
ECAD model for 3318S-1-102
Bourns Inc.
GDT 90V 20KA 3 POLE THROUGH HOLE / Gas Discharge Tube 90 V 20000A (20kA) ±20% 3 Pole Through Hole
Lowest to $3.1700
ECAD model for 2026-09-C2LF
Ohmite
RES 15 OHM 5% 10W AXIAL / 15 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Need more? Email Us
ECAD model for 30J15R
Ohmite
RES 30 OHM 1W 5% AXIAL
Need more? Email Us
ECAD model for OM3005E-R58
NTE
RES 62K OHM 2% 1W AXIAL
Lowest to $1.6089
ECAD model for 1W362

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention