Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Stackpole Electronics Inc
Series CSR
Package Tape & Reel
Resistance 75 mOhms
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Thick Film
Features Current Sense
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 1206 (3216 Metric)
Supplier Device Package 1206
Dimension 0.120" L x 0.061" W (3.05mm x 1.55mm)
Height - Seated (Max) 0.026" (0.65mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names CSR1/20.075FITR,CSR1/2-0.075FCT-ND,CSR1/2-0.075FTR,CSR1/20.0751%ICT,CSR1/2-0.075FDKR,CSR1206FK75L0DKR,CSR1/2-0.075FCT,CSR 1/2 0.075 1% I,CSR1/20.0751%IDKR,CSR1/20.075FICT,CSR1/20.075FIDKR,CSR1/20.0751%IDKR-ND,CSR1/20.0751%ITR-ND,CSR1/2-0.075FDKR-ND,CSR1206FK75L0TR,CSR1/20.075FICT-ND,CSR1/20.075FIDKR-ND,CSR1/20.075FITR-ND,CSR1/20.0751%ICT-ND,CSR1/20.0751%ITR,CSR1206FK75L0CT,CSR1/2-0.075FTR-ND
Standard Package 1,000
Win Source Part Number 997163-CSR1206FK75L0
Ultra Librarian 3D Model Ultra Librarian CSR1206FK75L0 CAD Model

Description

This chip resistor by Stackpole Electronics Inc is a surface mount device with a Win Source Part Number of 997163-CSR1206FK75L0.

  • Category: Chip Resistor - Surface Mount
  • Series: CSR
  • Type: Current Sense Resistor
  • Package: Tape & Reel
  • Height-Seated (Max): 0.026" (0.65mm)
  • Standard Package: 1,000
  • Tolerance: ±1%
  • Temperature Coefficient: ±100ppm/°C
  • Power: 0.5W, 1/2W
  • Composition: Thick Film
  • Terminations: 2
  • Resistance: 75 mOhms
  • Package/Case: 1206 (3216 Metric)
  • Temperature Range: -55°C ~ 155°C
  • Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm)
  • MSL Level: Unlimited
  • REACH: Unaffected

You May Also Be Interested in

Rohm Semiconductor
RES 0.003 OHM 1% 1W 2010
Lowest to $0.1791
ECAD model for PMR50HZPFV3L00
Yageo
RES 0.15 OHM 1% 1/2W 1210
Lowest to $0.0569
ECAD model for RL1210FR-070R15L
Vishay
RES 10M OHM 1% 1/4W MELF 0204
Lowest to $0.0578
ECAD model for SMM02040C1005FB300
Yageo
RES 0.004 OHM 1% 2W 2512
Need more? Email Us
ECAD model for PA2512FKE7W0R004E
TE Connectivity
RES SMD 12.7 OHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for CPF0402B12R7E1
Vishay
RES 0.33 OHM 1% 1W 2010
Lowest to $0.9924
ECAD model for WSLT2010R3300FEB18
Isabellen
RES 0.0005 OHM 1% 8W 5930
Lowest to $2.5263
ECAD model for BVE-M-R0005-1.0
Yageo
RES SMD 51K OHM 5% 1/16W 0402
Need more? Email Us
ECAD model for AC0402JR-0751KL
Yageo
RES 0.22 OHM 1% 3/4W 2010
Lowest to $0.0889
ECAD model for RL2010FK-070R22L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4432 $50.9680
275+ $0.3637 $100.0175
430+ $0.3523 $151.4890
590+ $0.3410 $201.1900
760+ $0.3296 $250.4960
1,020+ $0.2955 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 700 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention