Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Resistance 470 Ohms
Tolerance ±5%
Power (Watts) 0.25W, 1/4W
Composition Carbon Film
Features Flame Retardant Coating, Safety
Temperature Coefficient 0/ -400ppm/°C
Operating Temperature -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Size / Dimension 0.091" Dia x 0.236" L (2.30mm x 6.00mm)
Number of Terminations 2
Failure Rate -;5;9;7;10;8;3;4;2;1;4900;1528;600261;602005;118;683;4166;480;600231;4423;2315;2019;478;4491;601840;2997;1033;811;5042;273;10;4855;4506;696;4367;5705;1568;738;600350;17;1712;296;989;985;2577;2056;56;541;274;716;3579;804;13;311;818;0;6290;1911;44719;14417;6291;4654;95920;1369;106777;6292;921;1303;18667;1462;109379;16848;2344;62176;53155;18669;18670;41156;89999;6845;18672;18673;6085;126772;89991;130085;128184;52045;101387;52046;52047;1651;16144;64016;89979;15541;22314;90011;90017;106782;119398;14342;41099;65029;109021;26129;1435;90;119949;4054;26130;1727;30786;66550;39701;66551;1553;26131;467;3998;65467;55398;18675;11023;14140;26132;26133;26134;26135;26136;39691;2022;10148;95919;84471;5135;98070;53330;53331;22016;53332;9003;19322;28051;53333;53335;53336;26137;8491;18689;48450;15071;40613;40614;2205;2206;54886;26138;56669;18703;18704;18705;79863;18618;18706;26139;43671;60;22261;175;26140;65468;1554;48024;106075;54408;22262;27335;22331;34452;65469;65470;21143;18712;119694;22263;15075;26143;13031;39233;39235;26144;36577;50142;11295;1049;51675;26145;26146;1200;259;36649;3271;52996;21144;106776;26147;1880;1443;18722;129587;26206;26148;3853;82570;67765;26149;14178;21724;2918;123444;29039;22264;6407;54883;61390;105873;18728;18729;18730;62616;95921;1244;1046;4842;26150;121755;21145;24761;24762;24763;24764;119950;18738;18739;41090;41091;52805;52806;52807;52808;52809;37019;25688;1846;131229;26152;18740;18741;106076;63473;18742;18743;18747;18748;19050;121754;18750;3953;46433;46430;46432;62156;31570;18751;46431;58394;292;55399;3235;106781;52801;52802;52803;52804;7169;65474;22267;10213;14142;42202;16887;33231;22268;968;33333;33334;33485;33013;33486;33487;33488;33489;33490;33252;33491;33253;33492;33493;33494;33495;33496;33254;33497;33017;33096;33097;33095;33298;33381;33014;33382;33299;79864;33300;79865;33297;33380;33337;33338;33339;33336;33335;18617;4925;70590;70592;116711;103571;54409;20398;42020;119126;130167;55291;89886;26153;26154;18769;26155;26156;4619;18770;101388;18771;18772;18773;18774;18775;18776;18777;1845;18778;795;18779;18780;18781;18782;1294;18783;62619;55400;22270;18784;18785;18786;18787;18788;22271;121655;76921;18793;65479;65476;99598;25689;47658;41157;26158;114202;35947;18795;18796;43504;14271;109382;5290;41094;50416;18800;14448;3250;82027;26438;132923;26439;9373;21146;22272;54410;41158;41089;54411;15090;18805;18806;56911;18807;109081;9271;22273;15662;24765;35503;27636;27917;36771;36772;25118;54552;61818;18809;27637;25816;116988;4356;40619;84474;84476;84005;91982;84480;84478;84479;105063;95631;38021;120876;6710;26159;6027;84475;84473;128647;100988;95922;40615;40616;40617;40618;39409;18815;77367;9305;28923;19271;18816;26160;26161;1330;40620;40621;7204;31923;18817;55401;26162;26163;40622;18818;18932;18820;18821;55402;18822;106785;1289;40625;19183;26164;26165;18824;18825;46434;18826;90033;21147;32476;260;39690;1015;55403;3264;26166;92242;39499;14148;65475;3267;18827;106788;18828;203;18829;18832;18833;26571;106784;41093;68998;120795;41092;18836;18837;1565;70591;70593;14377;555;18841;6033;54614;131866;545;119586;119587;1325;76276;102401;102400;102402;41095;41096;18843;18844;8775;52810;25408;52997;51610;26167;15205;14354;6547;52993;14623;21236;40626;27860;2550;40627;40628;40629;40630;40631;40632;40633;40634;40635;40636;40637;40638;40639;40640;40641;40642;3741;121656;22112;40645;40643;53656;53726;53727;40644;40646;40647;53728;16114;40648;40649;40650;64017;40651;40652;27861;32484;40653;40654;21237;18848;19308;40657;53729;40659;13698;64018;40660;121966;40661;31143;40885;40886;40887;40888;40889;53731;1288;25409;130
Ultra Librarian 3D Model Ultra Librarian CF14JT470R CAD Model

You May Also Be Interested in

TE Connectivity
Res Metal Film 316K Ohm 0.1% 1/4W ±25ppm/°C Conformal AXL Thru-Hole Bandoliered
Lowest to $1.6886
ECAD model for 3-1879676-7
Vishay
RES 22K OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C2202FCT00
Vishay
RES 2.2K OHM 0.6W 1% AXIAL
Lowest to $0.3730
ECAD model for MBB02070C2201FC100
Yageo
RES MF 2W 5% AXIAL
Need more? Email Us
ECAD model for FMP200JT-52-5K6
Panasonic
RES 220 OHM 2W 5% AXIAL
Need more? Email Us
ECAD model for ERG-2SJ221
Vishay
RES 5.23K OHM 1/8W 1% AXIAL
Need more? Email Us
ECAD model for RNC55H5231FSR36
Ohmite
RES 24 OHM 5W 5% RADIAL
Need more? Email Us
ECAD model for TA205PA24R0JE
TE Connectivity
RES 50K OHM 5% 10W RADIAL / 50 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Need more? Email Us
ECAD model for 1-1623775-4
Vishay
RES 3.3K OHM 1W 5% AXIAL
Lowest to $0.0739
ECAD model for PR01000103301JR500

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
2,330+ $0.0215 $50.0950
5,685+ $0.0176 $100.0560
8,775+ $0.0171 $150.0525
12,125+ $0.0165 $200.0625
15,625+ $0.0160 $250.0000
20,980+ $0.0143 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,400 pieces
MOQ: 2330 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention