EN
  • EN
  • DE

GHL11000

Part No GHL11000
Manufacturer Sprague-Goodman
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 0.8-11PF 1250V TH / 0.8 ~ 11pF Trimmer Capacitor 1250 V Side Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Trimmers, Variable Capacitors
Mfr Sprague-Goodman
Series PISTONCAP®
Package Bulk
Product Status Obsolete
Capacitance Range 0.8 ~ 11pF
Adjustment Type Side
Voltage - Rated 1250 V
Dielectric Material Glass
Q @ Freq 900 @ 20MHz
Size / Dimension 0.312" Dia (7.92mm)
Height - Seated (Max) 0.906" (23.01mm)
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Features Sealed
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.30.0090
Win Source Part Number 458618-GHL11000
Ultra Librarian 3D Model Ultra Librarian GHL11000 CAD Model

Description

The 458618-GHL11000 is a sealed variable capacitor from the PISTONCAP® series by Sprague-Goodman.

  • Capacitance Range: 0.8 to 11pF
  • Voltage Rating: 1250 V
  • Size: 0.312" diameter (7.92mm)
  • Maximum Seated Height: 0.906" (23.01mm)
  • Package: Bulk
  • Mounting: Through holes
  • Dielectric Material: Glass
  • Adjustment Type: Side
  • Operating Temperature Range: -55°C to 125°C
  • Status: Obsolete

You May Also Be Interested in

P8D
Knowles Voltronics
CAP TRIMMER 0.8-8PF 500V PNL MNT
Lowest to $20.0901
Murata Electronics North America
CAP TRIMMER 5-20PF 100V SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TRIMMER 1.5-10PF 25V SMD / 1.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount
Lowest to $0.1640
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Lowest to $37.2795
Sprague-Goodman
CAP TRIM 5-25PF 3000V CHAS MNT / 5 ~ 25pF Trimmer Capacitor 3000 V Chassis Mount
Need more? Email Us
P8M
Knowles Voltronics
CAP TRIMMER 0.8-8PF 500V PNL MNT
Lowest to $82.4289
Murata Electronics North America
CAP TRIMMER 0.4-1.5PF 250V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 2-6PF 100V SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess