The S98GL128PB0HW0210 is a 128 Mbit NOR flash memory device manufactured by Spansion. This memory device is designed for high-performance embedded systems requiring reliable and fast non-volatile storage.
Applications:
- Automotive systems (e.g., navigation, infotainment, engine control)
- Industrial automation equipment
- Networking and telecommunications infrastructure
- Medical devices
- Aerospace applications
Features:
- 128 Mbit (16M x 8) memory density
- NOR flash memory technology for fast read access
- High-performance read operations
- Advanced security features
- Sector protection capabilities
- 3.0V power supply
- Operating temperature range: -40°C to +85°C
- Package: 64-Ball BGA
Benefits:
- High Performance: Fast read speeds enable quick boot times and efficient data access, optimizing system performance.
- Reliable Storage: NOR flash technology ensures data retention even in harsh environments.
- Secure Data: Advanced security features protect sensitive data from unauthorized access.
- Robust Design: Wide operating temperature range allows for reliable operation in extreme conditions.
- Easy Integration: Standard interface simplifies integration with various embedded processors and controllers.
- High Density: 128Mbit memory density provide enough space for large application code and data storage.
Additional Details:
The S98GL128PB0HW0210 NOR flash memory device offers a combination of high performance, reliability, and security features. The 64-Ball BGA package provides a compact footprint for space-constrained applications. Its high-speed read capabilities make it ideal for demanding applications requiring rapid access to stored data. The device incorporates advanced security features to protect against unauthorized access and tampering. The sector protection capabilities prevent accidental overwrites or modifications to critical data sectors. The device is commonly used in automotive applications to store operating system images, application code, and map data. The wide operating temperature range and robust design ensure reliable operation in the harsh environments encountered in automotive and industrial applications.