EN
  • EN
  • DE

S72NS256PDOAJBLG3

Part No S72NS256PDOAJBLG3
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186586-S72NS256PDOAJBLG3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S72NS256PDOAJBLG3 CAD Model

Description

The S72NS256PDOAJBLG3 is a NOR Flash memory device manufactured by Spansion (now part of Cypress/Infineon). It's a high-density, non-volatile memory solution used in embedded systems for storing code and data. This chip provides quick access times and reliable data retention, making it appropriate for demanding applications.

Applications:

  • Embedded Systems: Used for storing boot code, application code, and configuration data in embedded devices.
  • Automotive Electronics: Used within automotive ECUs for storing firmware, maps, and other crucial data.
  • Networking Devices: Stores firmware and configuration settings in routers, switches, and other networking equipment.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems for storing programs and data.
  • Consumer Electronics: Found in products like printers, set-top boxes, and gaming consoles for storing system firmware and user data.

Features:

  • Capacity: 256 Mbit (Megabit) NOR Flash memory.
  • Supply Voltage: Operates at a specific voltage (refer to the datasheet for the precise voltage range, commonly 1.8V or 3.0V).
  • Interface: Parallel NOR interface, providing fast read and write capabilities.
  • Operating Temperature: Designed to operate across a broad temperature range, suitable for industrial and automotive environments (check the datasheet for the specified range).
  • Security: May include features such as password protection or sector locking to protect stored data.
  • Package: Available in various package types (e.g., BGA, TSOP) to accommodate different board designs.

Benefits:

  • Non-Volatile Storage: Maintains data integrity even when power is lost, crucial for reliable system operation.
  • Fast Read Times: Allows for quick execution of code and access to data, enhancing system performance.
  • High Endurance: Capable of withstanding numerous program/erase cycles, ensuring long-term reliability.
  • Compact Design: Offers high storage density in a small form factor, optimizing board space utilization.
  • Robust Operation: Designed to operate reliably in harsh environments, including extreme temperatures.

Important Note: For precise specifications, including voltage ranges, timing characteristics, endurance ratings, and package details, consult the official Spansion/Cypress/Infineon datasheet for the S72NS256PDOAJBLG3. This datasheet is crucial for proper integration and operation within the intended application.

You May Also Be Interested in

Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5828 $60.0796
17+ $7.0420 $119.7140
26+ $6.8226 $177.3876
35+ $6.6020 $231.0700
46+ $6.3825 $293.5950
61+ $5.7219 $349.0359
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess