EN
  • EN
  • DE

S34ML01G200BHI00

Part No S34ML01G200BHI00
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836353-S34ML01G200BHI00
Ultra Librarian 3D Model Ultra Librarian S34ML01G200BHI00 CAD Model

Description

The S34ML01G200BHI00 is a 1 Gbit (128MB) NAND flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon). It is a non-volatile memory solution used for data storage in various applications. NAND flash memory is known for its high density, low cost per bit, and good performance for sequential data access.

Applications:

  • Solid-state drives (SSDs)
  • USB flash drives
  • Memory cards (SD, microSD)
  • Embedded systems
  • Mobile phones

Features:

  • 1 Gbit (128MB) capacity
  • NAND flash technology
  • 3.3V power supply
  • Multi-level cell (MLC) technology
  • Page size: 2048 bytes + 64 bytes spare
  • Block size: 128 KB (64 pages)

Benefits:

  • High-density storage in a small form factor
  • Non-volatile data retention (data remains stored even when power is off)
  • Good performance for sequential read/write operations
  • Cost-effective storage solution
  • Suitable for embedded systems with limited space and power budgets

Additional Details:

The S34ML01G200BHI00 uses a multi-level cell (MLC) architecture, which stores two bits of data per cell, increasing storage density compared to single-level cell (SLC) NAND flash. MLC NAND flash typically has lower endurance (number of write/erase cycles) than SLC NAND flash. Error correction code (ECC) is essential for NAND flash memory to correct errors that occur during read/write operations. The device features wear leveling algorithms to distribute write/erase cycles evenly across the memory array, extending its lifespan. Specific parameters such as read/write speeds, endurance rating (program/erase cycles), and operating temperature range can be found in the product datasheet. It's crucial to consult the datasheet for detailed information about the device's performance characteristics and reliability.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,160 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess