EN
  • EN
  • DE

A1010B-2VQG80I

Part No A1010B-2VQG80I
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 57 I/O 80VQFP / series Field Programmable Gate Array (FPGA) IC 57 80-TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microsemi Corporation
Series ACT™ 1
Package Tray
Product Status Obsolete
Number of LABs/CLBs 295
Number of I/O 57
Number of Gates 1200
Voltage - Supply 4.5V ~ 5.5V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 80-TQFP
Supplier Device Package 80-VQFP (14x14)
Base Product Number A1010
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-A1010B-2VQG80I,A1010B-2VQG80I-ND
Standard Package 90
Win Source Part Number 1027421-A1010B-2VQG80I
Ultra Librarian 3D Model Ultra Librarian A1010B-2VQG80I CAD Model

Description

The A1010B-2VQG80I is a Field Programmable Gate Array (FPGA) from Microsemi Corporation, belonging to the Antifuse FPGA family. These FPGAs are designed for a variety of applications requiring programmable logic, offering flexibility and customization for digital circuit designs. The 'I' at the end of the part number often indicates an industrial temperature range.

Applications

  • Industrial control systems
  • Aerospace and defense applications
  • Telecommunications equipment
  • Medical imaging devices
  • Data acquisition systems

Features

  • Antifuse-based programmable logic
  • High reliability and security
  • Non-volatile configuration
  • VQG80 package (likely indicates a specific pin count and package type)
  • Industrial temperature range

Benefits

  • Flexibility in circuit design and modification
  • Suitable for harsh environments due to industrial temperature range
  • Secure and reliable operation
  • Customizable logic functions
  • Reduced development time compared to custom ASICs

Technical Specifications

While specific details for the A1010B-2VQG80I require consulting the Microsemi datasheet, general specifications for the A1010B family include a specific number of logic modules or gates, a defined number of I/O pins determined by the VQG80 package, and a specified operating voltage. Antifuse FPGAs are programmed using a high-voltage programming process. The device offers a low static power consumption and is resistant to radiation effects, making it suitable for aerospace applications. It features a robust architecture for creating complex digital circuits. The propagation delay through the logic modules is a key performance parameter. The industrial temperature range allows for operation in environments from -40°C to +85°C. Detailed timing parameters, power consumption figures, and programming specifications are available in the device datasheet from Microsemi.

You May Also Be Interested in

Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess