EN
  • EN
  • DE

M471B5173QB0-YK0

Part No M471B5173QB0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM 1Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947710-M471B5173QB0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M471B5173QB0-YK0 CAD Model

Description

The Samsung M471B5173QB0-YK0 is a 4GB DDR3L (Double Data Rate 3 Low Voltage) SODIMM (Small Outline Dual Inline Memory Module) specifically designed for enhancing the performance of laptops and other compact computing devices. This memory module offers a significant upgrade, facilitating smoother multitasking and quicker application load times.

Applications

  • Laptops: Intended for use in laptops and notebooks requiring DDR3L SODIMM memory.
  • Notebooks: Compatible with various notebook models supporting DDR3L SODIMM.
  • Small Form Factor PCs: Suitable for small form factor desktop computers that utilize SODIMM memory.
  • All-in-One PCs: An effective upgrade for all-in-one computer systems needing more RAM.

Features

  • 4GB Capacity: Provides sufficient memory for standard computing tasks and moderate multitasking.
  • DDR3L Technology: Operates at a lower voltage (1.35V) to reduce power consumption and heat.
  • SODIMM Form Factor: Its compact size makes it ideal for laptops and space-constrained systems.
  • 1600MHz Clock Speed: Enables rapid data transfer rates, thereby enhancing system performance.
  • PC3L-12800: Compliant with the PC3L-12800 standard, supporting a peak transfer rate of 12.8 GB/s.
  • 204-Pin: Features the standard pin configuration for DDR3L SODIMM modules.

Benefits

  • Improved Multitasking: Enables users to run multiple applications simultaneously with minimal performance degradation.
  • Faster Application Loading: Decreases the time needed to launch and load applications.
  • Enhanced System Responsiveness: Boosts the overall responsiveness of the system, providing a more efficient user experience.
  • Reduced Power Consumption: DDR3L technology helps conserve power, which can extend battery life in portable devices.
  • Increased System Stability: High-quality components ensure stable and reliable operation.

Additional Details

The Samsung M471B5173QB0-YK0 is built using premium components and undergoes stringent testing to guarantee compatibility and reliability. Designed to meet the demands of modern computing, it offers a cost-effective solution for improving system performance. This module adheres to JEDEC standards, ensuring broad compatibility across different systems. Typical timings are CL11, which optimizes the balance between speed and stability. The memory chips are arranged in a single-rank configuration to enhance performance in a wide range of applications. Prior to purchasing, ensure your system supports DDR3L SODIMM modules to avoid compatibility issues.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess