EN
  • EN
  • DE

S29JL032H90TF102

Part No S29JL032H90TF102
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186279-S29JL032H90TF102
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29JL032H90TF102 CAD Model

Description

The S29JL032H90TF102 is a 32-Mbit Flash memory device from Spansion, designed for embedded systems that require reliable, non-volatile storage with simultaneous read/write capabilities. This device operates on a 3.0-volt power supply, making it suitable for a variety of applications with power constraints.

Applications

  • Embedded systems needing simultaneous read/write functionality.
  • Automotive electronics: Used for storing code and data in engine control units (ECUs), instrument clusters, and infotainment systems.
  • Industrial control systems: Suitable for data logging, configuration storage, and program memory in PLCs and other industrial devices.
  • Networking equipment: Found in routers, switches, and modems for storing firmware and configuration settings.
  • Consumer electronics: Used in digital cameras, MP3 players, and other portable devices.

Features

  • Simultaneous Read/Write Operations: Allows concurrent read and write operations, improving system performance.
  • 3.0 Volt-Only Operation: Simplifies power supply design and reduces power consumption.
  • High Performance: Offers fast access times for quick data retrieval and storage.
  • Sector Protection: Provides hardware and software mechanisms to prevent accidental erasure or programming of specific memory sectors.
  • Advanced Sector Protection (ASP): Offers flexible and granular control over sector protection.
  • Common Flash Interface (CFI): Simplifies integration and compatibility with various programming tools and systems.
  • Ready/Busy Output (RY/BY#): Indicates the device's operational status.
  • WP#/ACC Input: Provides hardware write protection and accelerated programming capabilities.
  • Sector Erase Suspend/Resume: Allows pausing and resuming sector erase operations.
  • Program Suspend/Resume: Allows pausing and resuming program operations.

Benefits

  • Enhanced System Performance: Concurrent read/write operations improve overall system responsiveness.
  • Reduced Power Consumption: Low voltage operation extends battery life in portable applications.
  • Improved Data Security: Sector protection features prevent unauthorized access and data corruption.
  • Simplified System Design: Standard interface and features simplify integration into embedded systems.
  • Increased Reliability: Designed for long-term data retention and high endurance.

Additional Details

The S29JL032H90TF102 typically comes in a 56-pin TSOP package. It supports both byte and word-wide operations. The device is designed to offer long-term data retention and a certain number of program/erase cycles per sector. Detailed specifications regarding read access time, program/erase times, and other electrical characteristics can be found in the product datasheet.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess