EN
  • EN
  • DE

S29JL032H70TFI010D

Part No S29JL032H70TFI010D
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186261-S29JL032H70TFI010D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29JL032H70TFI010D CAD Model

Description

The S29JL032H70TFI010D is a 32 Mbit (4 MB) Parallel Flash memory device manufactured by Spansion (now Cypress Semiconductor, then Infineon, now Infineon). It's primarily used for storing code and data in embedded systems.

Applications:

  • Embedded systems for storing firmware, boot code, and configuration data.
  • Automotive electronics, including instrument clusters and infotainment systems.
  • Industrial control systems, such as programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Networking devices, including routers, switches, and modems.
  • Consumer electronics, such as digital cameras, set-top boxes, and portable media players.

Features:

  • Memory Size: 32 Mbit (4 MB)
  • Organization: x8 or x16 selectable
  • Interface: Parallel
  • Supply Voltage: 3.0V
  • Operating Temperature: -40°C to +85°C (Industrial)
  • Sector Architecture: Uniform 64KB sectors
  • Erase Suspend/Resume: Allows interruption of erase operations for read/program operations.
  • Program Suspend/Resume: Allows interruption of program operations for read/erase operations.
  • Security Features: Sector protection and password protection.
  • Package: 56-pin TSOP

Benefits:

  • Non-Volatile Storage: Retains data even when power is off.
  • Fast Read Access: Enables quick boot-up and data retrieval.
  • Low Power Consumption: Extends battery life in portable devices.
  • Robust Design: Suitable for harsh industrial environments.
  • Sector Protection: Prevents accidental or malicious data corruption.
  • Flexible Memory Management: Uniform sector architecture simplifies memory allocation.

The S29JL032H70TFI010D is a reliable and versatile flash memory solution for embedded applications. Its parallel interface allows for easy integration with microcontrollers and microprocessors. The uniform sector architecture simplifies memory management, and the erase/program suspend/resume features improve system efficiency. The sector protection features enhance data security and prevent unauthorized access. It is well-suited to applications that require moderate density, reliable performance, and secure data storage.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess