EN
  • EN
  • DE

R2A30236SP

Part No R2A30236SP
Manufacturer Renesas Electronics America
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 288053-R2A30236SP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A30236SP CAD Model

Description

The R2A30236SP is a highly integrated power management IC (PMIC) from Renesas Electronics. This PMIC is designed to provide efficient and reliable power solutions for a wide range of applications. It integrates multiple power conversion and management functions into a single chip, simplifying system design and reducing overall system cost. It also includes several protection features to ensure safe and stable operation under various conditions.

Applications:

  • Automotive Infotainment: Powering the various components of in-vehicle infotainment systems, including displays, audio systems, and navigation units.
  • Industrial Automation: Providing stable and regulated power for industrial control systems, PLCs, and motor drives.
  • Networking Equipment: Supplying power to routers, switches, and other network infrastructure devices.
  • Portable Electronics: Powering handheld devices such as tablets, smartphones, and portable media players.
  • Medical Devices: Providing reliable power for medical equipment, ensuring accurate and safe operation.

Features:

  • Multiple Output Channels: Provides several independent voltage rails to power different sections of a system.
  • High Efficiency: Minimizes power loss during voltage conversion, resulting in reduced heat dissipation and improved energy efficiency.
  • Integrated Protection: Includes over-voltage, over-current, and over-temperature protection to safeguard the device and the connected load.
  • Low Quiescent Current: Consumes minimal power in standby mode, extending battery life in portable applications.
  • Adjustable Output Voltage: Allows for fine-tuning of the output voltage to meet specific application requirements.
  • Synchronous Rectification: Uses MOSFETs instead of diodes for rectification, further enhancing efficiency.
  • Compact Package: Available in a small form-factor package to save valuable board space.

Benefits:

  • Reduced System Cost: Integration of multiple functions into a single chip reduces the bill of materials and overall system cost.
  • Improved System Reliability: Comprehensive protection features ensure safe and stable operation, enhancing system reliability.
  • Increased Energy Efficiency: High conversion efficiency minimizes power loss and reduces heat generation, saving energy and improving battery life.
  • Simplified Design: Integration of multiple functions simplifies system design and reduces development time.
  • Smaller Form Factor: Compact package allows for integration into space-constrained applications.
  • Enhanced Battery Life: Low quiescent current extends battery life in portable devices.

The R2A30236SP PMIC is designed for ease of use and seamless integration into a variety of electronic systems. Its high efficiency, comprehensive protection features, and compact package make it an ideal choice for demanding power management applications. Detailed technical specifications, including input voltage range, output voltage levels, switching frequency, and thermal characteristics, are available in the Renesas datasheet.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0289 $60.3468
28+ $4.1257 $115.5196
44+ $3.9975 $175.8900
60+ $3.8681 $232.0860
78+ $3.7387 $291.6186
104+ $3.3530 $348.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess