EN
  • EN
  • DE

S29GL032M10TAIR40

Part No S29GL032M10TAIR40
Manufacturer Spansion
Catalog Flash
Description 256,128,64,32,Megabit 3.0 Volt-only Page Mode Flash Memory featuring 0.23 μm MirrorBit Process Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186026-S29GL032M10TAIR40
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL032M10TAIR40 CAD Model

Description

The S29GL032M10TAIR40 is a 32-Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device. It is designed for high-performance, low-power applications requiring fast and reliable data storage.

Applications

  • Embedded systems
  • Networking devices
  • Automotive applications (such as ECU boot code storage)
  • Industrial control systems
  • Consumer electronics
  • Wireless communication equipment

Features

  • 32-Megabit (4 M x 8-Bit/2 M x 16-Bit) Flash memory
  • 3.0 Volt-only operation for read, erase, and program
  • Simultaneous Read/Write operations, allowing concurrent read and write access
  • Asynchronous Page Mode Operation
  • Fast program and erase times
  • Sector Architecture: Uniform 64 KB sectors
  • Supports Common Flash Interface (CFI) for easy integration
  • Write Protection: Hardware write protection of sectors
  • Low power consumption
  • Available in various packages including TSOP and BGA

Benefits

  • Fast Boot Times: Enables quicker system startup due to fast read access times.
  • Reliable Data Storage: Ensures data integrity in demanding environments.
  • Low Power Consumption: Reduces overall system power requirements, extending battery life in portable devices.
  • Flexibility: Uniform sector architecture simplifies memory management and programming.
  • Simplified Integration: Common Flash Interface (CFI) facilitates easy integration with various microcontrollers and systems.
  • Enhanced System Performance: Simultaneous Read/Write capability enhances system responsiveness.

Additional Details

The S29GL032M10TAIR40 features a uniform sector architecture, simplifying memory management and allowing for efficient code and data storage. The device's fast read access times contribute to quick boot times and efficient system performance. Its low power consumption makes it suitable for battery-powered applications. The device supports various protection features to prevent accidental program or erase operations. It is available in different packages, offering design flexibility. This specific part number implies a specific combination of temperature range, packaging, and speed grade. Refer to the Spansion datasheet for complete electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1836 $70.3672
5+ $28.8692 $144.3460
7+ $27.9672 $195.7704
9+ $27.0640 $243.5760
12+ $26.1619 $313.9428
15+ $23.4557 $351.8355
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess