EN
  • EN
  • DE
  • IT

DMP2200UFCL-7

Part No DMP2200UFCL-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET 8V~24V U-DFN1616-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 P-Channel (Dual)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 1.7A
Rds On (Max) @ Id, Vgs 200mOhm @ 2A, 4.5V
Vgs(th) (Max) @ Id 1.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 2.2nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 184pF @ 10V
Power - Max 660mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-UFDFN Exposed Pad
Supplier Device Package U-DFN1616-6
Base Product Number DMP2200
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 801969-DMP2200UFCL-7
Ultra Librarian 3D Model Ultra Librarian DMP2200UFCL-7 CAD Model

Description

Introducing the DMP2200UFCL-7 MOSFET from Diodes Incorporated

The DMP2200UFCL-7 is a state-of-the-art P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance transistor is designed for a variety of applications that demand efficiency, reliability, and miniaturization.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • V<sub>DS (Drain-Source Voltage): -20V
  • I<sub>D (Continuous Drain Current): -3.2A
  • R<sub>DS(on) (Drain-Source On-Resistance): 65mΩ at V<sub>GS = -4.5V
  • Package: PowerDI3333-8
  • Power Dissipation: 1.25W

Advanced Technology

Utilizing the latest in MOSFET technology, the DMP2200UFCL-7 offers superior power handling capability with a low on-resistance, resulting in reduced conduction losses. This component is ideal for power management tasks where efficiency is paramount.

Compact Design

The compact PowerDI3333-8 package makes this MOSFET an excellent choice for space-constrained applications. Despite its small size, it does not compromise on power and performance, making it suitable for portable electronics, power supplies, and load switch applications.

High Reliability

Diodes Incorporated's commitment to quality ensures that the DMP2200UFCL-7 meets the highest reliability standards. This MOSFET is designed to withstand rigorous conditions while maintaining optimal performance, making it a trusted component for industrial and consumer products alike.

Applications

The versatility of the DMP2200UFCL-7 allows it to be used in a wide array of applications, including:

  • Power management systems
  • Battery-powered devices
  • Load switches
  • DC-DC converters
  • Portable electronics

With its combination of efficiency, compactness, and reliability, the DMP2200UFCL-7 from Diodes Incorporated is an excellent choice for designers looking to enhance their electronic designs. Its robust performance and small footprint make it a valuable component in any circuit where P-Channel MOSFETs are required.

You May Also Be Interested in

MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1473 $50.0820
725+ $0.1380 $100.0500
1,125+ $0.1334 $150.0750
1,615+ $0.1240 $200.2600
2,095+ $0.1194 $250.1430
2,620+ $0.1147 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess