EN
  • EN
  • DE

DS1230Y-85+

Part No DS1230Y-85+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT 85NS 28EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Access Time 85ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-EDIP
Win Source Part Number 131299-DS1230Y-85+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1230Y-85+ CAD Model

Description

Maxim Integrated DS1230Y-85+ Nonvolatile SRAM

The Maxim Integrated DS1230Y-85+ is a high-quality nonvolatile SRAM module that provides an efficient and reliable solution for applications requiring fast access to memory but also needing the data to be preserved during power loss. This 256k Nonvolatile SRAM is designed to seamlessly integrate into a wide range of industrial, medical, and commercial devices where data integrity is paramount.

With a memory density of 256k-bit, the DS1230Y-85+ offers ample storage for critical data. It operates over a wide voltage range of 4.5V to 5.5V, which makes it suitable for use in systems with standard power supplies. The access time of 85ns ensures swift data retrieval and storage, making it an excellent choice for performance-sensitive applications.

One of the key features of the DS1230Y-85+ is its built-in power-fail detection and switching circuitry. In the event of a power failure, an onboard lithium battery automatically switches on to maintain data integrity, allowing the SRAM to retain data for over 10 years in the absence of power. This nonvolatile aspect of the memory eliminates the need for external batteries or additional hardware to preserve the data, simplifying the design and reducing the overall footprint of the system.

The device comes in a 28-pin, 600-mil EDIP package, which is widely accepted in the industry and compatible with standard socket and board layouts. Its plug-and-play nature ensures easy integration into existing designs without the need for extensive redesigns or additional components.

Maxim Integrated has designed the DS1230Y-85+ with reliability in mind. It is a testament to their commitment to providing high-quality memory solutions that can withstand the rigors of industrial environments while ensuring data is kept safe and secure.

Whether you're designing a new system or upgrading an existing one, the DS1230Y-85+ from Maxim Integrated is a robust and reliable choice for your nonvolatile SRAM needs, ensuring your data is preserved and accessible whenever it's needed.

You May Also Be Interested in

Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Samsung
SRAM 16MBit
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 48FBGA
Lowest to $0.3843

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess