EN
  • EN
  • DE

S29AL008D70BFIA23E

Part No S29AL008D70BFIA23E
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185891-S29AL008D70BFIA23E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29AL008D70BFIA23E CAD Model

Description

The S29AL008D70BFIA23E is an 8 Mbit (1M x 8) CMOS 3.0 Volt-only Flash memory device manufactured by Spansion. This device offers a combination of high density, high performance, and low power consumption, making it suitable for a wide range of embedded applications where non-volatile memory is required.

Applications

  • Embedded systems
  • Networking equipment
  • Consumer electronics (e.g., set-top boxes, digital cameras)
  • Industrial control systems
  • Portable devices

Features

  • Density: 8 Mbit (1M x 8)
  • Voltage: 3.0 Volt-only operation for read and write operations
  • Organization: Configured as 1M x 8 bits
  • Sector Architecture: Uniform sector architecture facilitates flexible memory management
  • Page Mode: Offers fast page mode read operations for improved performance.
  • Erase Suspend/Resume: Allows interruption of erase operations to read data from other sectors.
  • Program Suspend/Resume: Allows interruption of program operations to read data from other sectors.
  • Security Features: Includes security features to protect stored data.
  • Package Options: Available in various package options including BGA and TSOP.
  • Temperature Range: Offered in different temperature grades including industrial temperature range.

Benefits

  • High Performance: Fast read access times enable quick boot-up and execution of code.
  • Low Power Consumption: Reduces overall system power consumption, extending battery life in portable applications.
  • Reliable Data Storage: Provides secure and reliable storage of critical data.
  • Flexibility: Uniform sector architecture simplifies memory management and allows for flexible partitioning of memory.
  • Cost-Effective: Offers a cost-effective solution for embedded systems requiring non-volatile memory.

Additional Details

The S29AL008D70BFIA23E utilizes advanced process technology to achieve high performance and reliability. It supports standard JEDEC command sets for program and erase operations, making it easy to integrate into existing systems. The device also incorporates features such as sector protection to prevent accidental overwriting of critical data. The 70ns access time ensures rapid data retrieval. It's commonly used in applications requiring fast and reliable non-volatile memory, offering a balance of performance, density, and power efficiency.

You May Also Be Interested in

Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess