EN
  • EN
  • DE

S29AL004D70TFI01O

Part No S29AL004D70TFI01O
Manufacturer Spansion
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SPANSIO
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 711985-S29AL004D70TFI01O
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29AL004D70TFI01O CAD Model

Description

The Spansion S29AL004D70TFI01O is a 4 Mbit (512 K x 8) CMOS 3.0 Volt-only Flash memory device. It offers fast read access times and low power consumption, making it suitable for a wide range of embedded applications.

Applications:

  • Embedded Systems: Stores firmware, configuration data, and other critical information in embedded systems.
  • Consumer Electronics: Used in digital cameras, MP3 players, and other consumer electronic devices for storing code and data.
  • Networking Equipment: Stores boot code and configuration settings in routers, switches, and other networking equipment.
  • Industrial Control Systems: Provides non-volatile memory for storing program code and data in industrial control systems.
  • Automotive Applications: Used for storing firmware and calibration data in automotive electronic control units (ECUs).

Features:

  • 4 Mbit (512 K x 8) Memory Organization: Provides 4 Mbits of storage capacity organized as 512 Kbytes.
  • 3.0 Volt-Only Operation: Operates with a single 3.0 Volt power supply, simplifying system design and reducing power consumption.
  • Fast Read Access Time: Offers a fast read access time of 70 ns, enabling quick retrieval of stored data.
  • Sector Erase Architecture: Supports sector erase, allowing for selective erasure of memory blocks.
  • Program Suspend and Resume: Allows programming operations to be suspended and resumed, providing flexibility in system design.
  • Low Power Consumption: Consumes minimal power during read, write, and standby operations, extending battery life in portable devices.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power consumption.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring that critical information is preserved.
  • Fast Access Time: Enables quick retrieval of stored data, improving system performance.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Reliable Operation: Provides reliable data storage and retrieval, ensuring system stability.
  • Flexible Memory Management: Allows for selective erasure of memory blocks, providing flexibility in memory management.

Additional Details:

The S29AL004D70TFI01O is available in various packages, such as TSOP and SOIC. It supports various programming and erase methods. The device is designed to meet the requirements of demanding embedded applications. Proper handling and storage are essential to ensure the integrity of the device.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess