EN
  • EN
  • DE

S26KL512SDABHI000

Part No S26KL512SDABHI000
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836289-S26KL512SDABHI000
Ultra Librarian 3D Model Ultra Librarian S26KL512SDABHI000 CAD Model

Description

The S26KL512SDABHI000 is a 512 Mbit NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon). This high-density memory solution is designed for a wide range of embedded applications, offering high performance, reliability, and security. It's commonly used for storing code, data, and configuration information in systems where fast access and data retention are critical.

Applications

  • Embedded systems requiring high-density non-volatile memory.
  • Automotive applications: ECU (Engine Control Unit), ADAS (Advanced Driver Assistance Systems), and infotainment systems.
  • Industrial automation: PLCs (Programmable Logic Controllers), HMIs (Human-Machine Interfaces), and data logging equipment.
  • Networking equipment: Routers, switches, and other network infrastructure devices.
  • Medical devices: Portable medical equipment, diagnostic tools, and patient monitoring systems.

Features

  • Memory Size: 512 Mbit (64 MB)
  • Interface: SPI (Serial Peripheral Interface) and QSPI (Quad SPI)
  • Clock Speed: Up to 133 MHz in QSPI mode
  • Page Size: 256 bytes
  • Erase Options: Sector Erase (4KB), Block Erase (32KB/64KB), Chip Erase
  • Program Operation: Page Program
  • Supply Voltage: 1.65V to 1.95V and 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
  • Security Features: Advanced sector protection, OTP (One-Time Programmable) region, Unique ID
  • Low Power Consumption: Deep Power-Down mode for reduced energy usage

Benefits

  • High Performance: Fast read, program, and erase times contribute to quick system boot-up and efficient data handling.
  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is lost, crucial for system stability.
  • Flexible Erase Options: Sector and block erase capabilities allow for optimized memory management and selective data updates.
  • Enhanced Security: Sector protection and OTP region secure critical code and data from unauthorized access or modification.
  • Low Power Consumption: Deep Power-Down mode extends battery life in portable and energy-sensitive applications.
  • Wide Operating Temperature Range: Suitable for operation in harsh industrial and automotive environments.
  • Compact Footprint: SPI and QSPI interfaces minimize pin count and simplify board design.

The S26KL512SDABHI000 is a versatile and high-performance NOR Flash memory solution ideal for embedded systems that require reliable and secure non-volatile storage. Its combination of speed, density, and security features makes it well-suited for a variety of demanding applications across multiple industries.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3587 $73.4348
8+ $15.0635 $120.5080
12+ $14.5923 $175.1076
17+ $14.1222 $240.0774
22+ $13.6509 $300.3198
29+ $12.2395 $354.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess