EN
  • EN
  • DE

ACS510-01-05A6-4

Part No ACS510-01-05A6-4
Manufacturer ABB Embedded Power
Catalog Custom Parts (0 - A)
Description ABB ACS510-01-05A6-4 is now available new, surplus, and used from Williams Automation.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1121905-ACS510-01-05A6-4
Categories Custom Parts
Manufacturer ABB Embedded Power
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACS510-01-05A6-4 CAD Model

Description

The ACS510-01-05A6-4 is a general-purpose AC drive manufactured by ABB. As part of the ACS510 series, it is designed for a wide range of applications, offering ease of use, flexibility, and energy efficiency.

Applications:

  • Pumps: Used to control the speed and flow of pumps in various applications, such as water treatment, irrigation, and HVAC systems.
  • Fans: Employed to regulate the speed of fans in ventilation, air conditioning, and cooling systems, optimizing energy consumption.
  • Conveyors: Utilized in conveyor systems to control the speed and movement of materials in manufacturing, logistics, and material handling.
  • Mixers: Integrated into mixing equipment in the food and beverage, chemical, and pharmaceutical industries to control mixing speed and consistency.
  • General Machinery: Applicable to a wide range of industrial machinery, providing precise motor control and energy savings.

Features:

  • Simple Installation and Setup: Designed for easy installation and quick commissioning, reducing setup time and costs.
  • Built-in EMC Filter: Includes an integrated EMC filter to minimize electromagnetic interference and ensure compliance with EMC standards.
  • Brake Chopper: Equipped with a built-in brake chopper for dynamic braking, allowing for rapid deceleration and increased safety.
  • User-Friendly Interface: Features a clear and intuitive user interface for easy programming and monitoring.
  • Energy Efficiency: Optimizes motor control to reduce energy consumption and lower operating costs.

Benefits:

  • Improved Process Control: Provides precise control over motor speed and torque, enhancing process efficiency and product quality.
  • Energy Savings: Reduces energy consumption by optimizing motor performance, leading to lower electricity bills.
  • Reduced Maintenance: Minimizes stress on mechanical components, extending the lifespan of equipment and reducing maintenance costs.
  • Enhanced Safety: Incorporates safety features such as dynamic braking to improve safety and prevent accidents.
  • Easy Integration: Designed for seamless integration with existing control systems and automation platforms.

Additional Details:

The ACS510-01-05A6-4 is rated for a specific voltage and current range, typically used with three-phase induction motors. It supports various control methods, including scalar control and vector control, allowing for flexible operation. The drive also includes advanced features such as PID control, programmable I/O, and communication interfaces for integration with automation systems. It is designed to operate in a wide range of environmental conditions and is suitable for both indoor and outdoor installations.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Matsuo
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess