EN
  • EN
  • DE

S26AL016D70TACZ2

Part No S26AL016D70TACZ2
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185852-S26AL016D70TACZ2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S26AL016D70TACZ2 CAD Model

Description

The S26AL016D70TACZ2 is a 16 Mbit (2 Mbyte) MirrorBit® NOR Flash memory device manufactured by Spansion (now Cypress/Infineon). This flash memory is designed for high-performance, low-power embedded systems requiring reliable storage.

Applications:

  • Embedded Systems: Used for storing firmware, configuration settings, and application code in embedded devices.
  • Wireless Communication: Employed in wireless modules and devices for storing communication protocols and software.
  • Networking Equipment: Found in networking devices, such as routers and switches, for storing boot code and system configuration.
  • Industrial Control: Used in industrial automation equipment, including programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Consumer Electronics: Utilized in consumer electronics devices like set-top boxes, gaming consoles, and printers for storing firmware and data.

Features:

  • Capacity: 16 Mbit (2 Mbyte) storage capacity.
  • Interface: Standard Parallel Interface for easy integration with microcontrollers and processors.
  • Voltage: Operates on a single power supply voltage (typically 3V).
  • Performance: Fast read access times for quick data retrieval.
  • Security Features: Supports security features like sector protection to prevent unauthorized access and modification.
  • MirrorBit Technology: Employs MirrorBit technology for high reliability and endurance.
  • Endurance: High endurance, ensuring data retention even after multiple program/erase cycles.

Benefits:

  • Reliable Storage: Provides dependable non-volatile storage for critical data and code.
  • Fast Data Access: Enables quick read operations, improving system performance.
  • Low Power Consumption: Offers low power consumption, which helps extend battery life in portable devices.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Data Protection: Security features protect data from unauthorized access and modification.

Additional Details:

The S26AL016D70TACZ2 features sector protection and supports JEDEC standards for easy integration. The operating temperature range typically covers industrial temperature grades. It is often used in applications where long-term data retention and reliability are critical.

You May Also Be Interested in

Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess