EN
  • EN
  • DE

S25FL032PIFS

Part No S25FL032PIFS
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836273-S25FL032PIFS
Ultra Librarian 3D Model Ultra Librarian S25FL032PIFS CAD Model

Description

The S25FL032PIFS is a 32-Mbit (4 M x 8) Serial Flash Memory manufactured by Spansion (now Cypress Semiconductor, and then Infineon Technologies). This memory is designed for embedded systems requiring non-volatile storage for code, data, and firmware, and it communicates using the SPI (Serial Peripheral Interface).

Applications

  • Embedded Systems: Used in a wide range of embedded applications, including industrial control, networking, and consumer electronics.
  • Networking Equipment: Employed in routers, switches, and other networking devices to store firmware, configuration settings, and boot code.
  • Industrial Automation: Utilized in industrial control systems for storing program code, configuration data, and data logs.
  • Medical Devices: Integrated into medical equipment for storing device settings, calibration data, and patient information.
  • Consumer Electronics: Found in consumer electronics devices such as set-top boxes, digital cameras, and audio players for storing firmware, user data, and multimedia content.

Features

  • 32-Mbit (4 M x 8) Memory Organization: Offers a total storage capacity of 32 megabits, organized as 4,194,304 bytes.
  • Serial Peripheral Interface (SPI): Supports SPI modes 0 and 3, enabling flexible communication with microcontrollers and processors.
  • Page Program Mode: Supports page programming, which allows for efficient data writing.
  • Sector Erase Mode: Provides sector erase capability, enabling flexible memory management.
  • Block Erase Mode: Allows for erasing large blocks of memory, improving erase performance.
  • Write Protection: Includes hardware and software write protection features to prevent accidental data corruption.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity and preventing data loss.
  • High-Speed Communication: The SPI interface enables fast data transfer, improving overall system performance.
  • Flexible Memory Management: Sector and block erase capabilities allow for efficient memory management.
  • Reliable Data Storage: Designed for high endurance and data retention, ensuring long-term reliability.
  • Easy Integration: The standard SPI interface simplifies integration into embedded systems.
  • Protection Features: Write protection features prevent accidental data corruption, enhancing data security.

The S25FL032PIFS Serial Flash Memory is a reliable and efficient solution for non-volatile data storage in embedded systems, offering a high-speed SPI interface and flexible memory management capabilities.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1966 $59.8300
120+ $0.9818 $117.8160
185+ $0.9517 $176.0645
255+ $0.9205 $234.7275
325+ $0.8905 $289.4125
435+ $0.7981 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess