EN
  • EN
  • DE

CXK27C1000DQ-15

Part No CXK27C1000DQ-15
Manufacturer Sony
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053959-CXK27C1000DQ-15
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXK27C1000DQ-15 CAD Model

Description

The CXK27C1000DQ-15 is a high-speed, low-power 1 Mbit (128 K x 8 bit) CMOS static RAM (SRAM) manufactured by Sony. It is designed for applications requiring fast access times and low power consumption.

Applications:

  • Cache memory in microprocessors
  • Buffer memory in data acquisition systems
  • High-speed storage in embedded systems
  • Graphics display systems
  • Digital signal processing (DSP) applications

Features:

  • High-speed access time: 15 ns
  • Low power consumption: CMOS technology
  • Single 5V power supply
  • Fully static operation: No clock or refresh required
  • TTL compatible inputs and outputs
  • 128 K x 8 bit organization
  • Available in a DIP package

Benefits:

  • Fast data retrieval for improved system performance
  • Reduced power consumption for energy-efficient designs
  • Easy integration with existing systems
  • Simplified memory management due to static operation
  • Wide operating voltage range
  • High reliability and long-term data retention

Additional Details:

The CXK27C1000DQ-15 utilizes CMOS technology to achieve high speed and low power dissipation. Its fully static operation simplifies memory control, eliminating the need for complex refresh circuitry. This SRAM is designed for use in a variety of high-performance applications where speed and power efficiency are critical. The 15ns access time enables rapid data retrieval, enhancing overall system responsiveness.

Key Specifications:

  • Access Time: 15 ns
  • Organization: 128K x 8
  • Supply Voltage: 5V
  • Operating Current: Low mA
  • Package Type: DIP

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess