EN
  • EN
  • DE

CXA3810M-T6

Part No CXA3810M-T6
Manufacturer Sony
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOP24
Manufacturer Sony
Win Source Part Number 752758-CXA3810M-T6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CXA3810M-T6 CAD Model

Description

The Sony CXA3810M-T6 is a highly integrated audio signal processor designed for car audio and home theater applications. It's a key component for achieving high-quality audio reproduction with advanced features for sound enhancement and control. This IC integrates multiple functions, reducing the need for external components and simplifying circuit design.

Applications:

  • Car audio systems (head units, amplifiers)
  • Home theater systems (AV receivers, soundbars)
  • Multimedia speaker systems
  • Audio mixing consoles

Features:

  • Built-in Equalizer: Provides precise control over the audio frequency response.
  • Volume Control: Allows adjustment of the audio output level.
  • Tone Control: Enables modification of bass and treble frequencies.
  • Input Selector: Switches between multiple audio input sources.
  • Surround Sound Processing: Enhances the audio experience with immersive surround effects.
  • Low Distortion: Ensures clean and accurate audio reproduction.
  • Low Noise: Minimizes unwanted background noise for improved clarity.
  • Compact Package: Facilitates easy integration into various applications.

Benefits:

  • Improved Audio Quality: Delivers enhanced sound clarity and fidelity.
  • Simplified Design: Reduces the number of external components required.
  • Cost-Effective Solution: Offers a balance of performance and affordability.
  • Enhanced User Experience: Provides users with greater control over their audio settings.
  • Reliable Performance: Ensures consistent and stable operation.

Additional Details:

The CXA3810M-T6 typically operates on a single power supply voltage. It includes protection circuits to prevent damage from overvoltage and overcurrent conditions. The device is available in a compact surface-mount package for efficient board assembly.

You May Also Be Interested in

NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Silergy Corp
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess