The CXA3791EN-T9 is a component manufactured by Sony. This part is a driver IC designed for use in optical disk drives. It integrates various functions necessary for controlling the laser diode and related components within the drive, enabling precise reading and writing of data on optical media.
Applications
- Blu-ray Disc Drives
- DVD Drives
- CD Drives
- Optical Storage Systems
Features
- Integrated Laser Diode Driver
- Automatic Power Control (APC)
- Focus Servo Control
- Tracking Servo Control
- Low Noise Operation
- Built-in Protection Circuits
Benefits
- Provides precise control of the laser diode, ensuring accurate data reading and writing.
- Simplifies the design of optical disk drives by integrating multiple functions into a single chip.
- Improves system reliability through built-in protection circuits.
- Reduces power consumption due to efficient design.
- Enhances data integrity by minimizing noise and interference.
Technical Specifications
While precise technical specifications such as operating voltage, current output, and specific control algorithms are usually detailed in the product datasheet (available from Sony or authorized distributors), typical parameters for such driver ICs include:
- Operating Voltage: 3.3V or 5V
- Laser Diode Drive Current: Up to 100mA
- Operating Temperature Range: -20°C to +85°C
- Package Type: Typically a small, surface-mount package (e.g., QFN)
The CXA3791EN-T9 uses advanced circuitry to ensure optimal performance and reliability in optical storage applications. Its integrated design and protection features make it a valuable component for manufacturers of optical disk drives.