EN
  • EN
  • DE

CXA1019

Part No CXA1019
Manufacturer Sony
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053867-CXA1019
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXA1019 CAD Model

Description

The CXA1019 is an integrated circuit manufactured by Sony, primarily designed for use in FM/AM radio receivers. This IC offers a complete solution for signal processing, reducing the need for numerous discrete components and simplifying the design of radio circuits. It's commonly found in portable radios, car radios, and other audio equipment where a compact and efficient radio receiver is required.

Applications:

  • FM/AM Radio Receivers
  • Portable Radios
  • Car Radios
  • Audio Equipment

Features:

  • Complete FM/AM Receiver Circuitry: Contains all necessary components for FM/AM signal processing.
  • Low Power Consumption: Designed for battery-powered devices, extending battery life.
  • High Sensitivity: Enables reception of weak radio signals.
  • Integrated Local Oscillator: Includes an on-chip local oscillator, simplifying tuning.
  • Automatic Gain Control (AGC): Maintains a stable audio output level despite variations in signal strength.

Benefits:

  • Simplified Design: Reduces the number of external components needed, making circuit design easier.
  • Compact Size: Allows for smaller and more portable radio devices.
  • Improved Performance: Provides reliable and high-quality FM/AM reception.
  • Cost-Effective: Offers a cost-efficient solution for radio receiver applications.

The CXA1019 integrates various functional blocks, including an RF amplifier, mixer, IF amplifier, detector, and audio amplifier. This integration minimizes external component count and simplifies the overall design. It operates on a single power supply and is designed for low-voltage operation, making it suitable for portable applications. It’s typically housed in a small outline package (SOP) to facilitate compact designs. The built-in AGC circuit ensures stable audio output, even with fluctuating radio signals, enhancing the user experience. The local oscillator is temperature compensated to ensure stable tuning across a range of operating conditions.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess