EN
  • EN
  • DE

2SA706

Part No 2SA706
Manufacturer Sony
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036657-2SA706
Categories OEM Parts(0-9)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA706 CAD Model

Description

The 2SA706 is a PNP silicon transistor manufactured by Sony, primarily designed for audio frequency amplifier applications. It's known for its low noise characteristics and high gain, making it particularly suitable for use in pre-amplifier stages and other sensitive audio circuits. This transistor contributes to clear and accurate audio reproduction.

Applications:

  • Audio Preamplifiers: Used in the input stages of audio preamplifiers to amplify weak signals with minimal noise.
  • Microphone Amplifiers: Employed in microphone amplifiers to boost the signal from microphones while maintaining signal integrity.
  • General Audio Amplification: Utilized in various audio amplification circuits where low noise and high gain are required.
  • Signal Processing Circuits: Can be found in signal processing equipment for amplifying and conditioning audio signals.

Features:

  • Low Noise: Exhibits low noise characteristics, crucial for high-fidelity audio amplification.
  • High Gain: Provides a high current gain, enabling effective amplification of weak signals.
  • PNP Silicon Transistor: Utilizes silicon-based technology for reliable and consistent performance.
  • Compact Package: Typically available in a small package, suitable for compact audio devices.

Benefits:

  • Superior Audio Quality: Minimizes noise and distortion, resulting in enhanced audio quality.
  • Effective Signal Amplification: High gain ensures that weak signals are amplified sufficiently without significant degradation.
  • Reliable Performance: Silicon technology ensures stable and consistent operation over a wide range of conditions.
  • Suitable for Sensitive Circuits: Designed for use in sensitive audio circuits where noise is a critical factor.

Additional Details:

For detailed specifications, including voltage and current ratings, noise figures, and thermal characteristics, consult the official datasheet provided by Sony. Proper biasing and circuit design are essential to maximize the performance and longevity of the 2SA706 transistor in audio applications. This part is now considered obsolete, so sourcing may be difficult.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Dell
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess