EN
  • EN
  • DE

SN9C101R

Part No SN9C101R
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336101-SN9C101R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN9C101R CAD Model

Description

The SONiX SN9C101R is a highly integrated single-chip USB audio controller. It's designed to provide high-quality audio input and output capabilities for various applications. Although specific details are scarce, based on similar products and common applications of USB audio controllers, a generalized description can be constructed.

Applications

  • USB Headsets: The SN9C101R is used in USB headsets to provide clear audio communication.
  • USB Microphones: It allows for high-quality audio capture in USB microphones.
  • Audio Adapters: It serves as the core component in USB audio adapters, enabling audio connectivity for devices without built-in audio interfaces.
  • Gaming Peripherals: Integrated into gaming headsets and microphones for immersive audio experiences.
  • VoIP (Voice over Internet Protocol) Devices: Ensuring clear voice communication in VoIP applications.

Features

  • USB 2.0 Compliant: Adheres to the USB 2.0 standard, ensuring compatibility with a wide range of devices.
  • Integrated Audio Codec: Includes an integrated audio codec for analog-to-digital and digital-to-analog conversion.
  • Multiple Audio Channels: Supports multiple audio input and output channels for versatile audio applications.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered devices.
  • Advanced Audio Processing: Incorporates advanced audio processing algorithms for noise reduction and echo cancellation.

Benefits

  • High-Quality Audio: Provides high-quality audio input and output for clear communication and immersive audio experiences.
  • Easy Integration: Simplifies the design and integration of USB audio devices.
  • Wide Compatibility: Ensures compatibility with a wide range of operating systems and devices.
  • Cost-Effective Solution: Offers a cost-effective solution for adding USB audio capabilities to various products.
  • Improved Audio Clarity: Enhances audio clarity through noise reduction and echo cancellation.

Additional Details

While specific technical specifications for the SN9C101R are not readily available, typical USB audio controllers offer features such as support for various sampling rates (e.g., 44.1kHz, 48kHz), bit depths (e.g., 16-bit, 24-bit), and audio formats (e.g., PCM). The chip likely includes integrated amplifiers for driving headphones and speakers, as well as microphone preamplifiers for boosting microphone signals. Furthermore, it likely incorporates a USB transceiver for handling USB communication and power management circuitry for efficient power consumption. This controller usually uses a crystal oscillator for timing, and often has internal EEPROM for storing configuration data. The specific package is unknown but is likely a small SMD package suitable for mass production.

In summary, the SONiX SN9C101R is a versatile USB audio controller that provides high-quality audio capabilities for a wide range of applications. Its features, benefits, and ease of integration make it a popular choice for manufacturers of USB headsets, microphones, and audio adapters.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AMCC
Lowest to $2.8182
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess