EN
  • EN
  • DE

SN8P2624KB

Part No SN8P2624KB
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336063-SN8P2624KB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN8P2624KB CAD Model

Description

The SN8P2624KB is a member of the SN8P26 series of microcontrollers produced by SONiX. It's designed for applications requiring a balance of processing power, memory, and low power consumption. This microcontroller is suitable for various control and monitoring tasks.

Applications

  • Small home appliances control.
  • Consumer electronics control.
  • Simple industrial control systems.
  • Remote controls.
  • Toy applications.

Features

  • Operating Voltage: 2.4V ~ 5.5V
  • Program Memory: 2K x 15 bits Flash Memory
  • Data Memory: 96 Bytes SRAM
  • I/O Ports: Up to 16 bidirectional I/O pins
  • Timers: 8-bit Timer/Counter with Prescaler
  • Interrupts: External interrupt input
  • Oscillator: Internal RC oscillator
  • PWM: 8-bit PWM output
  • Watchdog Timer: Integrated watchdog timer for system reliability
  • Packages: DIP18, SOP18

Benefits

  • Cost-effective: Provides a good balance of features and performance at a competitive price.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Easy to Program: Simple instruction set and development tools.
  • Versatile I/O: Flexible I/O configuration for various applications.
  • High Reliability: Built-in watchdog timer enhances system stability.

The SN8P2624KB's flash memory allows for easy program updates and modifications. The integrated timer and PWM output enable precise control of external devices. With its robust feature set and ease of use, the SN8P2624KB is a suitable microcontroller for a wide range of applications.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $8.9963
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess