EN
  • EN
  • DE

SN8P2602BSB

Part No SN8P2602BSB
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336051-SN8P2602BSB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN8P2602BSB CAD Model

Description

The SN8P2602BSB is a member of the SONiX SN8P26 series of microcontrollers, designed for a wide range of applications requiring efficient processing and low power consumption. It is built around an 8-bit RISC architecture, providing a balance between performance and resource utilization.

Applications:

  • Small home appliances: Ideal for controlling various functions in appliances such as rice cookers, blenders, and toasters.
  • Consumer electronics: Suitable for use in remote controls, toys, and other consumer gadgets.
  • Simple industrial control systems: Can be utilized in basic automation systems and monitoring devices.
  • LED lighting control: Provides the necessary processing power for controlling LED dimming and color adjustments.
  • Battery-powered devices: Its low-power design makes it suitable for portable devices and systems relying on battery power.

Features:

  • 8-bit RISC architecture: Offers a balance of performance and efficiency.
  • Internal oscillator: Simplifies circuit design by eliminating the need for external clock components.
  • Programmable I/O ports: Provides flexible interface options for connecting to various peripherals.
  • Timer/Counter: Enables precise timing and control functions.
  • Low-voltage reset (LVR): Ensures reliable operation even under low voltage conditions.
  • Watchdog timer (WDT): Prevents system crashes by automatically resetting the microcontroller if it becomes unresponsive.
  • Sleep mode: Reduces power consumption during periods of inactivity.

Benefits:

  • Cost-effective solution: The SN8P2602BSB offers a competitive price point, making it suitable for budget-sensitive applications.
  • Easy to program and use: The simple architecture and comprehensive documentation make it easy to develop and deploy applications.
  • Reliable performance: The built-in protection features, such as LVR and WDT, ensure reliable operation even in harsh environments.
  • Low power consumption: The sleep mode and efficient design minimize power consumption, extending battery life in portable applications.
  • Versatile functionality: The flexible I/O ports and timer/counter functions allow for a wide range of applications.

This microcontroller is typically available in various package options, including DIP, SOP, and QFN, allowing designers to choose the most suitable package for their application. It's commonly programmed using assembly language or C, with a range of development tools available to assist with software development and debugging. The SN8P2602BSB operates over a wide temperature range, making it suitable for use in both indoor and outdoor environments. Its compact size and integrated features make it an excellent choice for embedded systems where space and power are limited.

You May Also Be Interested in

Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess