EN
  • EN
  • DE

SN8P1704KB

Part No SN8P1704KB
Manufacturer SONiX
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SONiX
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838380-SN8P1704KB
Ultra Librarian 3D Model Ultra Librarian SN8P1704KB CAD Model

Description

The SN8P1704KB is a microcontroller unit (MCU) manufactured by SONiX. It is an 8-bit microcontroller designed for various embedded applications, offering a blend of performance and efficiency for control and monitoring tasks. This microcontroller incorporates several essential peripherals to facilitate versatile application development.

Applications:

  • Small appliance control (e.g., fans, heaters)
  • Simple industrial control systems
  • Consumer electronics (e.g., toys, gadgets)
  • Battery chargers
  • LED display control

Features:

  • 8-bit CPU core
  • Flash memory for program storage
  • SRAM for data storage
  • Multiple programmable I/O pins
  • Timers for generating precise timing and counting events
  • PWM outputs for motor control, dimming, and power regulation
  • ADC for analog signal acquisition
  • UART, SPI, and I2C communication interfaces for serial data transfer
  • Low-voltage reset (LVR) function
  • Watchdog timer (WDT) for system reliability

Benefits:

  • Flexible solution due to a good balance of features and cost
  • Easy integration with various external components and sensors
  • Low power consumption suitable for battery-powered applications
  • Reliable performance in different operating conditions
  • Simplified development with compatible development tools

Additional Details:

The SN8P1704KB's technical specifications, including memory capacity, operating frequency, and the number of I/O pins, are critical for system design and must be verified against the official SONiX datasheet. Its operating voltage usually spans a range, such as 2.4V to 5.5V, making it compatible with different power supplies. The package type (e.g., SOP, QFN) affects the physical footprint and thermal characteristics of the device. Its interrupt capabilities allow responding to real-time events and sensor readings, which are essential for control applications. Furthermore, the communication interfaces enable connection with other microcontrollers, sensors, and communication modules. Proper understanding of the pinout and peripheral configuration is essential for hardware design. The datasheet from SONiX provides comprehensive and accurate specifications for this MCU.

The device can be programmed using languages such as Assembly or C, in conjunction with suitable development tools offered by SONiX or third-party vendors. Accurate implementation of the program, with correct register configuration, is crucial for optimal functionality. Typical applications involve reading sensor data, processing information, and controlling outputs, such as motors or LEDs. Always consult the manufacturer's documentation for detailed information and proper operation.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess