EN
  • EN
  • DE

SN8P1602SS20

Part No SN8P1602SS20
Manufacturer SONiX
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SONiX
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838379-SN8P1602SS20
Ultra Librarian 3D Model Ultra Librarian SN8P1602SS20 CAD Model

Description

The SN8P1602SS20 is a microcontroller unit (MCU) manufactured by SONiX. This cost-effective, high-performance 8-bit microcontroller is designed for a wide range of applications, providing a robust and versatile solution for embedded control systems. It integrates a variety of peripherals and features, making it suitable for various consumer and industrial applications.

Applications:

  • Small home appliances control (e.g., rice cookers, blenders)
  • Simple motor control applications
  • LED lighting control
  • Remote controls
  • Low-end consumer electronics

Features:

  • 8-bit CPU core
  • Flash memory for program storage
  • SRAM for data storage
  • Multiple I/O ports for interfacing with external devices
  • Timers/counters for timing and counting functions
  • PWM (Pulse Width Modulation) outputs for motor control or dimming
  • ADC (Analog-to-Digital Converter) for analog signal measurement
  • Communication interfaces such as UART, SPI, or I2C
  • Low-voltage reset (LVR) functionality
  • Watchdog timer (WDT) to prevent program runaway

Benefits:

  • Cost-effective solution for embedded control
  • Versatile for a wide range of applications due to integrated peripherals
  • Easy to program and implement with standard development tools
  • Low power consumption for battery-operated devices
  • Robust performance in various operating conditions

Additional Details:

The specific technical specifications of the SN8P1602SS20, such as memory size, clock speed, and the number of I/O ports, can vary depending on the exact model and package. It is crucial to consult the official SONiX datasheet for detailed information on these parameters to ensure proper integration into the intended application. The microcontroller typically operates within a specific voltage range (e.g., 2.4V to 5.5V) and temperature range. The package type (e.g., SOP, DIP, QFP) also varies. Further, it supports various interrupt sources, allowing for responsive handling of external events and real-time control.

The SN8P1602SS20 is designed for applications needing straightforward control and monitoring. Its integrated ADC allows measuring analog sensor values, while the PWM outputs offer controlled power delivery. Suitable programming languages generally include assembly language or C, commonly used with development environments that support SONiX microcontrollers. Understanding the pinout and peripheral configuration is vital for correctly connecting external components and peripherals. Always refer to the manufacturer's documentation for complete and accurate specifications.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess