EN
  • EN
  • DE

833H-1C-C-48VDC

Part No 833H-1C-C-48VDC
Manufacturer Song Chuan Precision Company
Catalog Custom Parts (0 - A)
Description Electromechanical Relay SPDT 10(NO)/7(NC)A 48VDC 5120Ohm Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1207886-833H-1C-C-48VDC
Categories Custom Parts
Manufacturer Song Chuan Precision Company
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 833H-1C-C-48VDC CAD Model

Description

The 833H-1C-C-48VDC is a miniature PCB power relay manufactured by Song Chuan Precision Company. It's designed for switching electrical loads in a wide variety of applications, offering reliable performance and a compact footprint.

Applications:

  • Home appliances (e.g., refrigerators, washing machines)
  • Industrial control systems
  • Power supplies
  • HVAC systems
  • Office automation equipment

Features:

  • Miniature size: Compact design for high-density PCB mounting.
  • High switching capacity: Capable of handling significant electrical loads.
  • Sealed construction: Provides protection against dust and moisture.
  • 48VDC coil voltage: Operates with a 48VDC coil supply.
  • SPDT contact arrangement: Single Pole Double Throw contact configuration.

Benefits:

  • Reliable switching performance: Ensures consistent and dependable operation.
  • Long lifespan: Designed for extended operational life, reducing maintenance requirements.
  • Space-saving design: Allows for efficient use of PCB real estate.
  • Versatile application: Suitable for a wide range of industrial and consumer applications.

Additional Details:

Contact Arrangement: SPDT (Single Pole Double Throw)

Coil Voltage: 48VDC

Contact Rating: 10A at 250VAC / 10A at 30VDC (consult datasheet for specific ratings)

Coil Power Consumption: (Consult datasheet for specific power consumption)

Operating Temperature: -40°C to +85°C (consult datasheet for precise range)

Mounting Type: PCB through-hole

Dimensions: (Consult datasheet for exact dimensions)

The Song Chuan 833H-1C-C-48VDC relay provides a reliable and space-efficient solution for power switching applications. Its robust design and versatile features make it a suitable choice for various industrial and consumer electronic devices. Always refer to the official datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Microchip Technology
Lowest to $134.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess