EN
  • EN
  • DE

SSD1772Z

Part No SSD1772Z
Manufacturer Solomon
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Solomon
Win Source Part Number 340828-SSD1772Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSD1772Z CAD Model

Description

The SSD1772Z is a single-chip CMOS LCD driver with a built-in oscillator, voltage generator, and bias circuit, designed by Solomon Systech. It supports a display resolution of up to 132 segments and 64 commons, making it suitable for driving monochrome LCD panels in various applications.

Applications:

  • Mobile phones
  • MP3 players
  • Wearable devices
  • Instrumentation panels
  • Small appliances displays

Features:

  • Resolution: Drives up to 132 segments x 64 commons.
  • Built-in Oscillator: Eliminates the need for external clock components.
  • Voltage Generator: Provides the necessary LCD driving voltages internally.
  • Bias Circuit: Ensures proper LCD biasing for optimal contrast.
  • CMOS Logic: Low power consumption.
  • Serial Interface: Facilitates communication with a host microcontroller.
  • Display RAM: Integrated RAM for storing display data.

Benefits:

  • Reduced Component Count: The integrated oscillator, voltage generator, and bias circuit minimize the need for external components, simplifying the design and reducing the board size.
  • Low Power Consumption: The CMOS design ensures low power consumption, making it suitable for battery-powered devices.
  • Easy Interface: The serial interface simplifies communication with a host microcontroller, reducing development time.
  • High Integration: The high level of integration reduces the overall system cost.
  • Flexible Display Options: Supports a wide range of LCD panel sizes and resolutions within its maximum capacity.

Additional Details:

The SSD1772Z communicates with a host microcontroller via a serial interface (SPI or I2C), allowing for easy transfer of display data. The integrated display RAM stores the data to be displayed on the LCD panel. The device offers various power-saving modes to further reduce power consumption when the display is not actively being updated. Detailed electrical characteristics, timing diagrams, and register descriptions are available in the datasheet.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess