Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1443788-SSDSCKJF360A5LE
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSCKJF360A5LE CAD Model

Description

The SSDSCKJF360A5LE by Solidigm/Intel Bulk is a high-performance 360GB Solid State Drive specifically designed for M.2-2280 interfaces. Boasting the latest SATA 6Gb/s connection, it ensures fast data transfer rates suitable for both professional and personal computing environments. With a form factor of M.2-2280, it is compact and easily fits into various computer systems without taking up much space. This SSD leverages the Pro 2500 series technology and utilizes 16nm MLC NAND technology, striking a balance between performance, reliability, and cost. The inclusion of MLC NAND offers a good mix of endurance and speed, making it a suitable choice for tasks that demand high reliability and efficient performance. This storage device is ideal for users looking to upgrade their system with a fast, reliable, and sizable storage solution. Given its specifications and the backing of Solidigm/Intel, a leader in the SSD market, the SSDSCKJF360A5LE is a great choice for both general use and demanding applications.

You May Also Be Interested in

Swissbit NA Inc.
SSD 120GB SLIM-SATA MLC SATA III
Need more? Email Us
ECAD model for SFSA120GV3AA4TO-I-LB-226-STD
Micron Technology Inc.
NAND B58R TLC 1TB 7500 1TBYTE U.
Need more? Email Us
ECAD model for MTFDKCC960TGP-1BK1DABYY
Apacer
SSD 512GB M.2 MOD TLC NVME 3.3V
Need more? Email Us
ECAD model for AP512GPP3480-R
Swissbit NA Inc.
SSD 960GB M.2 MLC SATA III 3.3V
Need more? Email Us
ECAD model for SFSA960GM3AA8TO-I-OC-626-STD
Apacer
SSD 256GB M.2 MOD TLC NVME 3.3V
Need more? Email Us
ECAD model for AP256GPP3480-R
Micron Technology Inc.
NAND B58R TLC 1TB 7500 16TBYTE U
Need more? Email Us
ECAD model for MTFDKCC12T8TGQ-1BK1DABYY
Micron Technology Inc.
NAND B58R TLC 1TB 7500 2TBYTE U.
Need more? Email Us
ECAD model for MTFDKCC1T9TGP-1BK1JABYY
Micron Technology Inc.
NAND B58R TLC 1TB 7500 4TBYTE U.
Need more? Email Us
ECAD model for MTFDKCC3T8TGP-1BK1JABYY
Apacer
SSD 8GB EUSB MODULE SLC 5V
Need more? Email Us
ECAD model for AP-UM008GR31CG-2MST

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention