Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1442398-SSDPE2KX080T8K1
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPE2KX080T8K1 CAD Model

Description

The SSDPE2KX080T8K1, manufactured by Solidugm/Intel, represents a high capacity, enterprise-grade solid state drive (SSD) designed for demanding data center and enterprise environments. With an 8TB storage capacity, it is part of the Intel DC-P4510 Series and offers exceptional data throughput and reliability for intensive workloads. Utilizing the U.2 interface with NVMe protocol, this 2.5-inch SSD delivers superior read/write speeds compared to traditional SATA SSDs, making it ideal for high-performance computing, large-scale data analytics, and mission-critical applications. The use of 3D NAND technology not only provides high density and efficiency but also enhances the endurance and lifespan of the drive. The SSDPE2KX080T8K1 is engineered to meet the needs of businesses requiring vast storage solutions without compromising on performance, making it a formidable choice for IT professionals looking to maximize their data center's capabilities.

You May Also Be Interested in

Micron Technology Inc.
SSD 9200 3.8TB 2.5" / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB NVMe U.2 Module 12V
Need more? Email Us
ECAD model for MTFDHAL3T8TCT-1AR1ZABYY
TDK Corporation
INDUSTRIAL SSD, MSATA, 128GB, PS / Solid State Drive (SSD) FLASH - NAND (pSLC) 128GB SATA III mSATA 3.3V
Need more? Email Us
ECAD model for SME1B128GTKDWB00SSA0
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 64GB / Solid State Drive (SSD) FLASH - NAND (pSLC) 64GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B064GTKDCBA0SSA0
TDK Corporation
INDUSTRIAL SSD, MSATA, 128GB, PS / Solid State Drive (SSD) FLASH - NAND (pSLC) 128GB SATA III mSATA 3.3V
Need more? Email Us
ECAD model for SME1B128GTKDCB00SSA0
Silicon Motion, Inc.
Solid State Drive (SSD) FLASH - NAND (SLC) 20GB NVMe BGA
Need more? Email Us
ECAD model for SM689GXC AESS
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 64GB / Solid State Drive (SSD) FLASH - NAND (pSLC) 64GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B064GTKDCB00SSA0
Silicon Motion, Inc.
SSD 64GB SLC SATA III NAND
Need more? Email Us
ECAD model for SM659GXC CDZ
Micron Technology Inc.
SSD 512GB M.2 MOD TLC SATA III
Need more? Email Us
ECAD model for MTFDDAV512TDL-1AW1ZABYY
Micron Technology Inc.
SSD M500IT 256GB 2.5" / Solid State Drive (SSD) FLASH - NAND (MLC) 256GB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK256MBD-1AK12ITYY

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention