Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1439205-SSDSC2KB019T801
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSC2KB019T801 CAD Model

Description

The Solidigm/Intel Retail SSDSC2KB019T801 is a cutting-edge solid-state drive (SSD) that caters to the needs of demanding storage solutions. With a capacity of 1.92TB, this SSD offers ample space for large files, applications, and critical data. Housed in a 2.5" form factor, it makes for an easy upgrade or installation in a wide range of desktop and laptop computers. The drive utilizes the SATA D3-S4510 interface with a 6Gb/s data transfer rate, ensuring fast read and write speeds that significantly improve system responsiveness and loading times compared to traditional hard disk drives (HDDs). Designed for reliability and endurance, the SSDSC2KB019T801 is an ideal choice for IT professionals and consumers looking for a storage solution that combines performance with durability. Furthermore, its energy-efficient design contributes to lower power consumption, which is crucial for prolonging battery life in portable devices and reducing energy costs in data centers.

You May Also Be Interested in

Adata
240GB SX930 2.5' SATA 6Gb/s
Need more? Email Us
ECAD model for ASX930SS3-240GM-C
Toshiba Semiconductor and Storage
256GB SSD SATA 3Gb/s (MLC) X-gale
Need more? Email Us
ECAD model for X-gale_SSD_3Gb/s
Micron Technology Inc.
480GB SSD 1.8" SATA M500DC 6Gb/s SED
Need more? Email Us
ECAD model for MTFDDAA480MBB-2AE16ABYY
Solidigm
240GB SSD 1.8" DC S3500 SATA 6Gb/s
Need more? Email Us
ECAD model for SSDSC1NB240G4
Micron Technology Inc.
240GB SSD 1.8" SATA M500DC 6Gb/s
Need more? Email Us
ECAD model for MTFDDAA240MBB-2AE1ZABYY
Samsung
256GB SSD 2.5" SATA
Need more? Email Us
ECAD model for MZ7PC256HAFU-000KN
Western Digital
256GB SSD
Need more? Email Us
ECAD model for SDSA5DK-256G
Intel
400GB SSD 1.8" 5mm DC S3700 SATA 6Gb/s MLC 25nm
Need more? Email Us
ECAD model for SSDSC1NA400G301
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Lowest to $1,280.3031
ECAD model for MTFDDAK960TDS-1AW1ZABYY

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention