Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1446034-SSDSC1NB240G4
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSC1NB240G4 CAD Model

Description

The SSDSC1NB240G4 is a compact and efficient Solid State Drive from Solidigm/Intel Bulk, featuring a storage capacity of 240GB. This SSD is designed for use in a variety of computing environments, benefiting from a small form factor 1.8" design that makes it suitable for laptops, small form factor PCs, and embedded applications. Operating over the SATA 6Gb/s interface, it provides fast data transfer speeds, enhancing boot times, application loading, and overall system responsiveness. As part of the DC S3500 series, it offers a blend of performance, reliability, and power efficiency, making it an excellent choice for both consumer and enterprise users. The drive's durability and Intel's technology ensure that it can handle demanding workloads and operate consistently under various conditions.

You May Also Be Interested in

Samsung
7.68TB SSD 2.5" U.2 PM9D3a PCIe5x4 NVMe SED
Need more? Email Us
ECAD model for MZWL67T6HBLC-00AW7
Crucial
4TB SSD M.2-2280 P310 NVMe PCIe
Need more? Email Us
ECAD model for CT4000P310SSD8
Kingston
1TB SSD M.2-2280 NV3 PCIe4.0x4 NVMe
Need more? Email Us
ECAD model for SNV3S/1000G
Crucial
480GB E100 SSD M.2-2280 NVMe PCIe
Need more? Email Us
ECAD model for CT480E100SSD8
Western Digital
1TB SSD M.2-2280 Blue SN5100 PCI4
Need more? Email Us
ECAD model for WDS100T5B0E
Samsung
2TB SSD M.2-2280 9100 PRO PCIe5x4 NVMe
Need more? Email Us
ECAD model for MZ-VAP2T0BW
Micron Technology Inc.
15.3TB SSD 2.5" 15mm U.2 7600 PRO PCIe5 TCG-Opal
Need more? Email Us
ECAD model for MTFDLAL15T3THG-1BP1DFCYY
Swissbit NA Inc.
SSD 30GB M.2 MLC SATA III 3.3V
Need more? Email Us
ECAD model for SFSA030GM3AA1TO-I-LB-126-STD
Solidigm
3.84TB SSD 2.5" U.2 D7-P5520 PCIe4x4
Need more? Email Us
ECAD model for SSDPF2KX038T11Z

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention