EN
  • EN
  • DE

SSDPF2KE016T9N1

Part No SSDPF2KE016T9N1
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 1.6TB SSD 2.5" U.2 D7-P5600 PCIe4x4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1442981-SSDPF2KE016T9N1
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPF2KE016T9N1 CAD Model

Description

The SSDPF2KE016T9N1 is a cutting-edge 1.6TB solid state drive from Solidigm/Intel, tailor-made for environments where speed and efficiency are paramount. Featuring a 2.5-inch U.2 interface, it uses PCIe 4x4 technology to unlock next-level transfer speeds, making it a stellar choice for data centers, high-performance computing tasks, and intensive data workloads. The D7-P5600 series is designed to deliver lightning-fast read/write speeds, significantly reducing latency and accelerating the processing time for large volumes of data. This SSD brings to the table not just substantial storage capacity but also unrivaled performance, durability, and reduced power consumption, meeting the demands of modern enterprises for faster and more reliable storage solutions. Its compatibility with latest-generation PCIe interfaces ensures it can serve as a key component in future-proofing IT infrastructure, providing a balance of speed, capacity, and long-term reliability.

You May Also Be Interested in

Seagate Technology
7.68TB SSD 2.5" SAS Nytro 3131 12Gb/s SED
Need more? Email Us
Micron Technology Inc.
3.2TB SSD 2.5" U.2 9100 PRO PCIe NVMe
Need more? Email Us
Viking Tech
960GB SSD 2.5" SATA 6Gb/s
Need more? Email Us
Micron Technology Inc.
6.4TB SSD 2.5" U.2 9200 MAX
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 860 EVO 6Gb/s
Need more? Email Us
Toshiba Semiconductor and Storage
3.84TB SSD 2.5" CD8-R PCIe4x4 NVMe SIE
Need more? Email Us
Viking Tech
480GB SSD 2.5" SATA Enterprise 6Gb/s
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 860 EVO 6Gb/s
Need more? Email Us
Western Digital
240GB SSD 2.5" SATA Ultrastar SA210 6Gb/s
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess