EN
  • EN
  • DE

SSDPEDME020T410

Part No SSDPEDME020T410
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 2TB SSD DC-P3600 PCIe 20nm MLC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1445883-SSDPEDME020T410
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPEDME020T410 CAD Model

Description

The SSDPEDME020T410 solid-state drive is an offering from Solidigm/Intel, positioned under its DC-P3600 series tailored specifically for data centers and demanding enterprise workloads. This 2TB SSD leverages PCIe interface and is built on a 20nm MLC (Multi-Level Cell) process technology, merging high capacity with robust performance and reliability. Its integration into servers and storage solutions results in accelerated data processing speeds, crucial for cloud services, big data analytics, and virtualized environments. The PCIe connectivity ensures compatibility with newer motherboards and provides a direct pipeline for data, sidestepping the bottleneck issues typically associated with SATA interfaces. With features like high-endurance technology (HET), consistent low latencies, and power loss imminent protection, the DC-P3600 SSD is engineered to meet the rigorous standards of enterprise computing, delivering both performance and peace of mind in data integrity and availability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
12.8TB SSD 2.5" SAS PM7-V 24G SIE
Need more? Email Us
Viking Tech
240GB SSD 2.5" SATA 6Gb/s
Need more? Email Us
Micron Technology Inc.
6.4TB SSD 2.5" U.2 9200 MAX
Need more? Email Us
Solidigm
600GB SSD 2.5" SATA DC S3500 7mm 6Gb/s MLC 20nm
Need more? Email Us
Samsung
50GB SSD 2.5" SATA 3Gb/s SLC
Need more? Email Us
Viking Tech
960GB SSD 2.5" SATA 6Gb/s
Need more? Email Us
Micron Technology Inc.
7.68TB SSD 2.5" SATA 5100 ECO 6Gb/s
Need more? Email Us
Viking Tech
240GB SSD 2.5" SATA Enterprise 6Gb/s
Need more? Email Us
Seagate Technology
7.68TB SSD 2.5" SAS Nytro 3131 12Gb/s SED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess