EN
  • EN
  • DE

657645_SSDSA2CW080G3B5

Part No 657645_SSDSA2CW080G3B5
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 80GB SSD 2.5" 320
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1440641-657645_SSDSA2CW080G3B5
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian 657645_SSDSA2CW080G3B5 CAD Model

Description

The 657645_SSDSA2CW080G3B5 is a distinguished 2.5-inch 80GB SSD by Solidigm/Intel, part of the acclaimed 320 series. This retail version is tailored for end-users looking for a significant upgrade from conventional hard drives to the speed and reliability of SSDs. With its SATA interface, it ensures broad compatibility with various computing platforms, making it a straightforward choice for improving system performance. This model is designed to drastically reduce system boot and application load times, ensuring a smoother, more efficient computing experience. It also emphasizes energy efficiency, which is particularly beneficial for portable device users who value extended battery life. The durable design of the 657645_SSDSA2CW080G3B5 protects it against physical shocks and vibrations, ensuring data integrity in different environments. It's well-suited for a range of applications, from casual computing and gaming to demanding professional workloads that require quick and reliable data access, providing a balance of performance, capacity, and durability.

You May Also Be Interested in

Solidigm
600GB SSD 2.5" SATA DC S3500 7mm 6Gb/s MLC 20nm
Need more? Email Us
Micron Technology Inc.
3.2TB SSD 2.5" U.2 9100 PRO PCIe NVMe
Need more? Email Us
Viking Tech
960GB SSD 2.5" SATA 6Gb/s
Need more? Email Us
Micron Technology Inc.
SSD 128GB M.2 MLC SATA III 3.3V
Lowest to $163.2073
Samsung
4TB SSD 2.5" SATA 860 EVO 6Gb/s
Need more? Email Us
Solidigm
7.68TB SSD 2.5" SATA D3-S4610 6Gb/s 3D2 TLC
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 860 QVO 6Gb/s
Need more? Email Us
Samsung
50GB SSD 2.5" SATA 3Gb/s SLC
Need more? Email Us
Micron Technology Inc.
50GB SSD 3.5" SATA M4 Adrenaline 6Gb/s (Win7 PCs)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess