EN
  • EN
  • DE

LAN9311I-NZW

Part No LAN9311I-NZW
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHER SW 3PORT 16BIT 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Switch
Interface Parallel
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.3V
Current - Supply 165mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 128-TQFP Exposed Pad
Supplier Device Package 128-XVTQFP (14x14)
Base Product Number LAN9311
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A3
HTSUS 8542.31.0001
Win Source Part Number 852365-LAN9311I-NZW
Ultra Librarian 3D Model Ultra Librarian LAN9311I-NZW CAD Model

Description

The LAN9311I-NZW is a high-performance, compact, and reliable network interface controller from Microchip Technology, designed to meet the rigorous demands of embedded applications. This versatile product is an ideal solution for connecting your embedded system to an Ethernet network with minimal hassle and maximum efficiency.

Key Features

  • Integrated Ethernet PHY: The LAN9311I-NZW comes with an integrated 2-port 10/100 Ethernet PHY, providing a high-speed network connection and simplifying the design process by reducing the need for additional components.
  • Non-PCI Interface: It features a Non-PCI interface, which allows for easy integration with a wide range of microcontrollers and processors without the complexity of a PCI interface.
  • Low Power Consumption: Designed for power-sensitive applications, the LAN9311I-NZW offers a low-power operating mode, making it an excellent choice for battery-operated devices.
  • High-Performance Architecture: With its efficient architecture, this controller ensures high throughput and low-latency data transfers, which is critical for real-time applications.
  • Robust Security: Security is a top priority, and the LAN9311I-NZW comes with features that help protect your network communications against common threats.
  • Industrial Temperature Range: This product is suitable for industrial applications, as it operates over a wide temperature range, ensuring reliability and performance under extreme conditions.

Applications

The LAN9311I-NZW is incredibly versatile and can be used in various applications, including:

  • Industrial Automation
  • Embedded Systems
  • Networking Equipment
  • Medical Devices
  • Home Automation Systems

Quality and Support

Microchip Technology is known for its commitment to quality, and the LAN9311I-NZW is no exception. It is backed by Microchip's customer support and extensive documentation, ensuring that you have all the resources you need to integrate this network controller into your product successfully.

Whether you're designing a complex industrial system or a simple IoT device, the LAN9311I-NZW provides a reliable and efficient networking solution that you can trust to keep your applications connected.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Maxim Integrated
Lowest to $10.0855
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3694 $68.7388
4+ $28.2005 $112.8020
6+ $27.3193 $163.9158
8+ $26.4380 $211.5040
10+ $25.5567 $255.5670
14+ $22.9129 $320.7806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess