EN
  • EN
  • DE

MDB1900ZBQZ-TR

Part No MDB1900ZBQZ-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description BUFFER 19-OUTPUT / PCI Express (PCIe), SATA CPU IC 133.33MHz 1 Output 72-QFN (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Package Tape & Reel (TR)
PLL Yes
Main Purpose PCI Express (PCIe), SATA CPU
Input HCSL
Output HCSL
Number of Circuits 1
Frequency - Max 133.33MHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-QFN (10x10)
Base Product Number MDB1900
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MDB1900ZBQZ TR-ND,MDB1900ZBQZ TR
Standard Package 1,000
Win Source Part Number 1225658-MDB1900ZBQZ-TR
Ultra Librarian 3D Model Ultra Librarian MDB1900ZBQZ-TR CAD Model

Description

The MDB1900ZBQZ-TR is a state-of-the-art semiconductor device from Microchip Technology, a leading provider in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide array of applications, ranging from automotive systems to industrial automation, consumer electronics, and communication infrastructure.

Key Features

  • High Performance: The device is built to deliver top-notch performance, ensuring efficiency and reliability for demanding applications.
  • Low Power Consumption: With the growing need for energy-efficient solutions, the MDB1900ZBQZ-TR is optimized for low power consumption, making it ideal for battery-powered devices.
  • Robust Design: Durability is at the core of this product, which is designed to withstand harsh environments and provide a long operational lifespan.
  • Advanced Technology: Incorporating the latest in semiconductor technology, this product offers enhanced features that are in line with current technological trends.

Applications

The versatile nature of the MDB1900ZBQZ-TR allows it to be used in a multitude of applications, including but not limited to:

  • Automotive systems such as engine control units, infotainment, and advanced driver-assistance systems (ADAS)
  • Industrial automation systems, including PLCs and motor control centers
  • Consumer electronics like smart home devices, wearables, and portable electronics
  • Communication equipment, including routers, switches, and base stations

Quality and Support

Microchip Technology is committed to providing high-quality products that meet stringent industry standards. The MDB1900ZBQZ-TR is backed by comprehensive technical support and the assurance of reliability that comes with Microchip's reputation. Customers can expect ongoing support, including detailed datasheets, application notes, and design resources to facilitate product integration and ensure a successful deployment in their respective projects.

Note: It is essential to consult the datasheet and technical resources provided by Microchip Technology for detailed specifications and proper usage guidelines of the MDB1900ZBQZ-TR to ensure optimal performance and compatibility with your application.

You May Also Be Interested in

Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-SSOP
Lowest to $4.0282
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $41.7791
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess