Products specifications Report Issue?

Manufacturer Solid State Optronic
Win Source Part Number 1135791-AD2C541
Manufacturer Homepage www.ssousa.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD2C541 CAD Model

Description

The AD2C541 is a product of Solid State Optronic and has a win source part number of 1135791.

  • Product Name: AD2C541
  • Manufacturer: Solid State Optronic
  • Win Source Part Number: 1135791
  • Manufacturer Homepage: www.ssousa.com
  • Popularity: Medium
  • Supply and Demand: Balance
  • Qualities: Reliable and efficient
  • Application: Suitable for various applications

You May Also Be Interested in

Hitachi, Ltd
SILICON NPN TRIPLE DIFFUSED PLANAR
Need more? Email Us
ECAD model for 2SC5207A
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Definition Display Horizontal Deflection Output Applications  
Need more? Email Us
ECAD model for 2SC3895
Advanced Micro Devices
8 Megabit (1 M x 8-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $7.3050
ECAD model for AM29LV008BB-70REF
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Lowest to $0.6235
ECAD model for AP9478GM
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (HIGH POWER SWITCHING, MOTOR CONTROL APPLICATIONS)
Need more? Email Us
ECAD model for 2SD1314
Analog Devices Inc.
High Performance 4/8 Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16SOIC
Need more? Email Us
ECAD model for ADG438FBR
ON Semiconductor
Octal D-Type Latch with 3-STATE Outputs | IC LATCH OCT D-TYPE 3ST 20TSSOP
Need more? Email Us
ECAD model for 74ABT573CMTC
NXP / Nexperia
3.3V LVT 16-bit transceiver with 30ohm termination resistors 3-State
Lowest to $0.9417
ECAD model for 74LVT162245B
Analog Devices Inc.
750 MHz, 8 x 8 Analog Crosspoint Switch | IC CROSSPOINT SW 16X8 72LFCSP
Lowest to $27.3803
ECAD model for ADV3229ACPZ

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention