Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Solid State Inc.
Series KBPC25
Package Bulk
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 100 V
Current - Average Rectified (Io) 25 A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 12.5 A
Current - Reverse Leakage @ Vr 10 µA @ 100 V
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case 4-Square, KBPC
Supplier Device Package KBPC
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 610006-KBPC2501
Ultra Librarian 3D Model Ultra Librarian KBPC2501 CAD Model

Description

The 610006-KBPC2501 is a bridge rectifier diode from the KBPC25 series of discrete semiconductor products.

  • Package: bulk
  • Standard Package: 10 pieces
  • Technology: single-phase, standard
  • Average Rectified Current (Io): 25 A
  • Forward Voltage (Vf): maximum 1.2 V @ 12.5 A
  • Reverse Leakage Current (Vr): 10 μA @ 100 V
  • Peak Reverse Voltage: maximum 100 V
  • Mounting: chassis
  • Package: 4-square
  • Temperature Range: -65°C to 150°C (TJ)
  • Product Status: active

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
MT 1000V 35.0A Diodes Bridge R
Lowest to $5.2905
ECAD model for MT3510A
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers MT 25 / Bridge Rectifier
Lowest to $3.4972
ECAD model for MT2516A
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers SKBPC / Bridge Rectifier
Lowest to $3.4009
ECAD model for SKBPC1510
Fairchild/ON Semiconductor
IC RECT BRIDGE 0.5A 200V 4SOIC
Lowest to $0.2840
ECAD model for MB2S
IXYS
BRIDGE RECT 1P 1.2KV 40A I4-PAC
Lowest to $11.5957
ECAD model for FBO40-12N
Fairchild/ON Semiconductor
IC RECT BRIDGE 0.5A 600V 4SOIC
Lowest to $0.1676
ECAD model for MB6S
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
Need more? Email Us
ECAD model for KBL01-E4/51
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers KBPC / Bridge Rectifier
Need more? Email Us
ECAD model for KBPC2506
IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us
ECAD model for VUO36-18NO8

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention