EN
  • EN
  • DE

40HF40

Part No 40HF40
Manufacturer Solid State Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 40A DO5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Box
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 40 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 400 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 545907-40HF40
Ultra Librarian 3D Model Ultra Librarian 40HF40 CAD Model

Description

The 545907-40HF40 is a standard recovery diode designed for rectification applications.

  • Maximum reverse voltage rating: 400 V
  • Average rectified current: 40A
  • Forward voltage drop: 1.3V @ 40A
  • Reverse leakage current: 100μA @ the maximum reverse voltage
  • Mounting: stud mount diode
  • Package: DO-203AB, DO-5, Stud
  • Operating temperature range: from -65°C to 150°C
  • Manufacturer: Solid State Inc.
  • Status: active lineup.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess