Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Mfr Solid State Inc.
Package Box
Product Status Active
Transistor Type PNP
Voltage - Collector Emitter Breakdown (Max) 30V
Frequency - Transition 1.3GHz
Power - Max 1W
DC Current Gain (hFE) (Min) @ Ic, Vce 25 @ 100mA, 2V
Current - Collector (Ic) (Max) 500mA
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 10250-2N5583
Ultra Librarian 3D Model Ultra Librarian 2N5583 CAD Model

Description

2N5583 Description

The 2N5583 is a high-voltage, high-frequency N-channel JFET, designed to deliver superior performance in applications that demand high-speed and high-voltage operation.

Applications

  • High-frequency amplifiers
  • RF mixers
  • Fast-switching circuits
  • Telecommunications equipment

Features and Benefits

  • High voltage tolerance, accommodating demanding circuits
  • Rapid switching speed, improving circuit efficiency
  • High-frequency performance, ideal for RF applications
  • Robust design, ensuring long-term reliability

The 2N5583's high-performance capabilities make it particularly well-suited for high-tech, precision-oriented projects where reliability and efficiency are crucial.

You May Also Be Interested in

Toshiba Semiconductor and Storage
VHF~UHF Band Low Noise Amplifier Applications
Need more? Email Us
ECAD model for 2SC5066-O
NXP / Nexperia
Dual NPN wideband transistor
Lowest to $0.3014
ECAD model for BFM505
Toshiba Semiconductor and Storage
NPN EPITAXIAL PLANAR TYPE (VHF~UHF BAND LOW NOESE AMPLIFIER APPLICATIONS)
Need more? Email Us
ECAD model for 2SC5088
Toshiba Semiconductor and Storage
High Frequency Amplifier Applications
Lowest to $0.1888
ECAD model for 2SC4915-Y
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT223
Lowest to $0.6358
ECAD model for BFU580GX
Panasonic
Silicon PNP epitaxial planer type
Need more? Email Us
ECAD model for 2sc4626
Solid State Inc.
PNP SIL RF TO39 / RF Transistor PNP 30V 500mA 1.3GHz 1W Through Hole TO-39
Lowest to $8.0342
ECAD model for 2N5583
Rohm Semiconductor
High-frequency Amplifier Transistor(25V, 50mA, 300MHz)
Lowest to $0.0331
ECAD model for 2SC4098
Infineon Technologies
RF TRANSISTOR, X BAND, NPN / RF Transistor NPN 4.5V 60mA 25GHz 210mW Surface Mount PG-SOT343-4-2
Lowest to $0.1197
ECAD model for BFP420H6433

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $8.0342 $72.3078
20+ $6.5922 $131.8440
31+ $6.3862 $197.9722
42+ $6.1803 $259.5726
55+ $5.9743 $328.5865
73+ $5.3562 $391.0026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 67 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention